☰
ZMID4200STKIT
ZMID4200STKIT
Active
Description:  ZMID4200STKIT EVALUATION KIT
Manufacturer:  Renesas Electronics
History Price: $170.44
In Stock: 22720
ZMID4200STKIT Specification
Specification
Part No
ZMID4200STKIT
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Position, Inductive
Sensing Range
360?
Interface
Analog and Digital
Sensitivity
-
Voltage - Supply
4.5V ~ 5.5V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
ZMID4200
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!