ESP-BAT8
ESP-BAT8
Active
Description:  RF TESTING BOARD FOR ESP8266 MOD
Manufacturer:  Espressif Systems
Datasheet:   ESP-BAT8 Datasheet
History Price: $20
In Stock: 39600
ESP-BAT8 Specification
Specification
Part No
ESP-BAT8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP8266
Type
Board(s)
ESP-BAT8 PDF Datasheet
ESP-BAT8 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP-BAT8 Description
Here%27s a detailed overview of the Espressif Systems ESP-BAT8, including its specifications and features:

## Overview

The Espressif Systems ESP-BAT8 is a development board designed to facilitate testing and prototyping with the ESP32 microcontroller family. The ESP32 is a popular, powerful SoC (System on Chip) featuring both Wi-Fi and Bluetooth connectivity, making it ideal for a wide range of IoT (Internet of Things) applications. The ESP-BAT8 board provides a convenient platform for exploring the capabilities of the ESP32 while offering various features to support development and experimentation.

## Key Specifications

1. Microcontroller:
- Part Number: ESP32
- Type: Dual-core 32-bit MCU
- Clock Speed: Up to 240 MHz
- Flash Memory: 4 MB (typically)
- SRAM: 520 KB

2. Connectivity:
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth 4.2 (Classic and BLE)

3. Power Supply:
- Input Voltage: Typically 5V via USB
- Battery Support: Compatible with Li-ion/Li-Po batteries (3.7V nominal) through a battery connector.

4. Peripherals:
- GPIO Pins: 34 general-purpose input/output pins
- PWM Channels: 16 channels for PWM output
- ADC: 12-bit SAR ADC with up to 18 channels
- DAC: 8-bit DAC with 2 channels
- SPI: 4 SPI interfaces
- I2C: 2 I2C interfaces
- UART: 3 UART interfaces
- Timer: 16-bit timers

5. Memory:
- External RAM: Up to 16 MB PSRAM (optional)
- External Flash: Support for up to 16 MB flash memory

6. Display and User Interface:
- OLED Display: Optional integration for user interface and status display
- Buttons: User-configurable push buttons for resetting and programming

7. Battery Management:
- Charging Circuit: Integrated Li-ion/Li-Po battery charging circuit
- Power Management: Low-power sleep modes to extend battery life

8. Development and Debugging:
- USB Interface: USB-to-UART bridge for programming and debugging
- Programming Interface: Supports standard ESP-IDF and Arduino IDE for development
- Debug Interface: JTAG support for advanced debugging

9. Connectors:
- USB Connector: For power and programming
- Battery Connector: For connecting rechargeable batteries
- Header Pins: For accessing GPIO and peripheral functions

10. Size and Form Factor:
- Dimensions: Approximately 60mm x 25mm
- Mounting: Includes mounting holes for secure attachment to enclosures or development rigs

## Key Features

1. Comprehensive Connectivity:
- The ESP-BAT8 provides dual-band Wi-Fi and Bluetooth connectivity, supporting a wide range of wireless communication protocols for IoT applications.

2. Integrated Power Management:
- The board includes a battery management system, allowing for easy integration with rechargeable batteries and ensuring efficient power usage.

3. Flexible Development Platform:
- With support for various development environments, including the ESP-IDF and Arduino IDE, the ESP-BAT8 is versatile and developer-friendly.

4. Rich Peripheral Set:
- The ESP-BAT8 offers a wide range of peripherals, including GPIO, ADC, DAC, and communication interfaces, enabling complex and varied applications.

5. User Interface Integration:
- Optional OLED display and buttons provide an easy way to interact with and monitor the development board.

6. Enhanced Debugging Capabilities:
- The inclusion of a JTAG interface allows for in-depth debugging and development, ensuring reliable and efficient development cycles.

## Applications

1. IoT Devices:
- Ideal for developing IoT applications that require both Wi-Fi and Bluetooth connectivity.

2. Prototyping:
- Suitable for prototyping various electronic devices and systems, thanks to its versatile peripheral options and connectivity features.

3. Battery-Powered Projects:
- The battery management system makes it an excellent choice for battery-operated projects where power efficiency is crucial.

4. Educational Use:
- Useful for educational purposes to demonstrate the capabilities of the ESP32 microcontroller and its integration with various peripherals.

## Conclusion

The Espressif Systems ESP-BAT8 development board offers a robust platform for exploring and developing applications with the ESP32 microcontroller. Its comprehensive set of features, including dual connectivity options, extensive peripheral support, and integrated battery management, makes it a valuable tool for both hobbyists and professionals. Whether you%27re working on IoT projects, prototypes, or educational demonstrations, the ESP-BAT8 provides the necessary tools and flexibility to achieve your development goals.

If you have specific questions or need further details about the ESP-BAT8, feel free to ask!
ESP-BAT8 Compare Parts
  • ESP-BAT8 vs ESP-WROVER-KIT-VB
  • ESP-BAT8 vs ESP-LAUNCHER
  • ESP-BAT8 vs ESP-BAT32
  • ESP-BAT8 vs ESP8266-EVB-BAT-BOX
  • ESP-BAT8 vs ESP8266-EVB-BAT
  • ESP-BAT8 vs ESP8266-EVB
  • ESP-BAT8 vs ESP8266-DEVKITC-02U-F
  • ESP-BAT8 vs ESP8266-DEVKITC-02D-F
  • ESP-BAT8 vs ESP32-WROVER-KIT
  • ESP-BAT8 vs ESP32-VAQUITA-DSPG
  • ESP-BAT8 vs ESP32-SENSE KIT
  • ESP-BAT8 vs ESP32-S3-USB-OTG
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N8
  • ESP-BAT8 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP-BAT8 vs ESP32-S2-SAOLA-1RI
  • ESP-BAT8 vs ESP32-S2-SAOLA-1R
  • ESP-BAT8 vs ESP32-S2-SAOLA-1MI
  • ESP-BAT8 vs ESP32-S2-SAOLA-1M
  • ESP-BAT8 vs ESP32-S2-KALUGA-1
  • ESP-BAT8 vs ESP32-S2-HMI-DEVKIT-1
  • ESP-BAT8 vs ESP32-S2-DEVKITM-1U
  • ESP-BAT8 vs ESP32-S2-DEVKITM-1
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1U
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1RU
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1R
  • ESP-BAT8 vs ESP32-S2-DEVKITC-1
  • ESP-BAT8 vs ESP32-POE-ISO-EA
  • ESP-BAT8 vs ESP32-POE-ISO
  • ESP-BAT8 vs ESP32-POE-EA
  • ESP-BAT8 vs ESP32-POE
  • ESP-BAT8 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP-BAT8 vs ESP32-PICO-KIT-F
  • ESP-BAT8 vs ESP32-PICO-KIT
  • ESP-BAT8 vs ESP32-PICO-DEVKITM-2U
  • ESP-BAT8 vs ESP32-PICO-DEVKITM-2
  • ESP-BAT8 vs ESP32-MESHKIT-SENSE
  • ESP-BAT8 vs ESP32-MESHKIT
  • ESP-BAT8 vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything