ESP32-PICO-KIT
ESP32-PICO-KIT
Active
Description:  ESP32 WIFI BLUETOOTH EVAL BOARD
Manufacturer:  Espressif Systems
History Price: $10
In Stock: 18800
ESP32-PICO-KIT Specification
Specification
Part No
ESP32-PICO-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-PICO-D4
Type
Board(s)
ESP32-PICO-KIT Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-PICO-KIT Description
The Espressif Systems ESP32-PICO-KIT is a versatile development board designed for rapid prototyping and development of Internet of Things (IoT) applications. It is based on the ESP32 chip, which integrates Wi-Fi and Bluetooth capabilities, making it an ideal choice for a wide range of wireless applications. Below is a detailed overview of the ESP32-PICO-KIT, including its specifications, features, and applications.

## Overview

The ESP32-PICO-KIT is a compact and powerful development board that provides an easy-to-use platform for developers to create IoT solutions. The board features the ESP32-PICO-D4 system-in-package (SiP), which includes the ESP32 chip, flash memory, and other necessary components. This integration allows for a smaller footprint while maintaining high performance and functionality.

## Key Features

1. Dual-Core Processor: The ESP32 chip features a dual-core Xtensa® 32-bit LX6 microprocessor, which can run at up to 240 MHz. This allows for efficient multitasking and high-performance processing.

2. Integrated Wi-Fi and Bluetooth: The ESP32-PICO-KIT supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), enabling seamless connectivity for a variety of applications.

3. Rich Peripheral Interfaces: The board includes a wide range of peripheral interfaces, such as GPIO, SPI, I2C, UART, ADC, and PWM, allowing developers to connect various sensors, actuators, and other devices.

4. Compact Size: The ESP32-PICO-KIT is designed to be compact, making it suitable for space-constrained applications. Its small form factor allows for easy integration into various projects.

5. Development Environment: The board is compatible with popular development environments such as the Arduino IDE and Espressif’s own ESP-IDF (IoT Development Framework), making it accessible for both beginners and experienced developers.

6. Onboard Components: The kit includes essential components such as a USB-to-UART bridge for easy programming and debugging, as well as a power management circuit to ensure stable operation.

## Specifications

- Microcontroller: ESP32-PICO-D4 (integrated ESP32 chip)
- Processor: Dual-core Xtensa® 32-bit LX6, up to 240 MHz
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth Classic and BLE
- Flash Memory: 4 MB (integrated in the ESP32-PICO-D4)
- RAM: 520 KB SRAM
- GPIO Pins: Up to 34 GPIO pins (depending on the configuration)
- ADC: 12-bit SAR ADC with up to 18 channels
- PWM: Up to 16 channels
- SPI: Up to 4 SPI interfaces
- I2C: Up to 2 I2C interfaces
- UART: Up to 3 UART interfaces
- Power Supply: 5V via USB or 3.3V via external power supply
- Operating Temperature Range: -40°C to +85°C
- Dimensions: Approximately 58 mm x 25 mm

## Applications

The ESP32-PICO-KIT is suitable for a wide range of applications, including:
- Smart Home Devices: Used in home automation systems for controlling lights, appliances, and security systems.
- Wearable Technology: Ideal for developing wearable devices that require Bluetooth connectivity.
- Industrial Automation: Employed in monitoring and control systems for industrial processes.
- Environmental Monitoring: Used in sensor networks for collecting data on temperature, humidity, air quality, and more.
- Health Monitoring: Suitable for developing health-related applications, such as fitness trackers and medical devices.

## Conclusion

The Espressif Systems ESP32-PICO-KIT is a powerful and flexible development board that provides an excellent platform for creating IoT applications. With its dual-core processor, integrated Wi-Fi and Bluetooth capabilities, and rich set of peripherals, it enables developers to build innovative solutions across various domains. Whether for hobby projects or professional applications, the ESP32-PICO-KIT offers the performance and versatility needed to bring ideas to life in the rapidly evolving world of IoT.
ESP32-PICO-KIT Compare Parts
  • ESP32-PICO-KIT vs ESP-WROVER-KIT-VB
  • ESP32-PICO-KIT vs ESP-LAUNCHER
  • ESP32-PICO-KIT vs ESP-BAT8
  • ESP32-PICO-KIT vs ESP-BAT32
  • ESP32-PICO-KIT vs ESP8266-EVB-BAT-BOX
  • ESP32-PICO-KIT vs ESP8266-EVB-BAT
  • ESP32-PICO-KIT vs ESP8266-EVB
  • ESP32-PICO-KIT vs ESP8266-DEVKITC-02U-F
  • ESP32-PICO-KIT vs ESP8266-DEVKITC-02D-F
  • ESP32-PICO-KIT vs ESP32-WROVER-KIT
  • ESP32-PICO-KIT vs ESP32-VAQUITA-DSPG
  • ESP32-PICO-KIT vs ESP32-SENSE KIT
  • ESP32-PICO-KIT vs ESP32-S3-USB-OTG
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N8
  • ESP32-PICO-KIT vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1RI
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1R
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1MI
  • ESP32-PICO-KIT vs ESP32-S2-SAOLA-1M
  • ESP32-PICO-KIT vs ESP32-S2-KALUGA-1
  • ESP32-PICO-KIT vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITM-1U
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITM-1
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1U
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1RU
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1R
  • ESP32-PICO-KIT vs ESP32-S2-DEVKITC-1
  • ESP32-PICO-KIT vs ESP32-POE-ISO-EA
  • ESP32-PICO-KIT vs ESP32-POE-ISO
  • ESP32-PICO-KIT vs ESP32-POE-EA
  • ESP32-PICO-KIT vs ESP32-POE
  • ESP32-PICO-KIT vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-PICO-KIT vs ESP32-PICO-KIT-F
  • ESP32-PICO-KIT vs ESP32-PICO-DEVKITM-2U
  • ESP32-PICO-KIT vs ESP32-PICO-DEVKITM-2
  • ESP32-PICO-KIT vs ESP32-MESHKIT-SENSE
  • ESP32-PICO-KIT vs ESP32-MESHKIT
  • ESP32-PICO-KIT vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything