Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Richtek EVB_RT4539WSC
EVB_RT4539WSC
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR RT4539WSC
Manufacturer:
Richtek
Datasheet:
EVB_RT4539WSC Datasheet
History Price: $69.44
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT4539WSC Specification
Specification
Part No
EVB_RT4539WSC
Category
LED Driver Evaluation Boards
Manufacturer
Richtek
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
35mA
Outputs and Type
6, Non-Isolated
Voltage - Output
36V
Features
Dimmable
Voltage - Input
2.7V ~ 24V
Supplied Contents
Board(s)
Utilized IC / Part
RT4539
EVB_RT4539WSC Related Parts
EVB_RT4531WSC
Richtek
EVAL MODULE FOR RT4531WSC
EVB_RT4533AGJ6
Richtek
EVAL MODULE FOR RT4533AGJ6
EVB_RT7306+RFID
Richtek
EVAL MODULE FOR RT7306+RFID
EVB_RT8494GS
Richtek
EVAL MODULE FOR RT8494GS
EVB_RT8497GS
Richtek
EVAL MODULE FOR RT8497GS
EVB_RT8498GE
Richtek
EVAL MODULE FOR RT8498GE
EVB_RT8555WSC
Richtek
EVAL MODULE FOR RT8555WSC
EVB_RT4532WSC
Richtek
EVAL MODULE FOR RT4532WSC
EVB_RT4832AWSC
Richtek
EVAL MODULE FOR RT4832AWSC
EVB_RT7302GS
Richtek
EVAL MODULE FOR RT7302GS
EVB_RT7304GE_03
Richtek
EVAL MODULE FOR RT7304GE
EVB_RT7306GS
Richtek
EVAL MODULE FOR RT7306GS
EVB_RT4539WSC Compare Parts
EVB_RT4539WSC vs EVB_RT8498GE
EVB_RT4539WSC vs EVB_RT8497GS
EVB_RT4539WSC vs EVB_RT8494GS
EVB_RT4539WSC vs EVB_RT7306+RFID
EVB_RT4539WSC vs EVB_RT4533AGJ6
EVB_RT4539WSC vs EVB_RT4531WSC
EVB_RT4539WSC vs EVB_RT8497AGS
EVB_RT4539WSC vs EVB_RT7310GE_03
EVB_RT4539WSC vs EVB_RT7310GE_02
EVB_RT4539WSC vs EVB_RT7310GE_01
EVB_RT4539WSC vs EVB_RT7306GS
EVB_RT4539WSC vs EVB_RT7304GE_03
EVB_RT4539WSC vs EVB_RT7302GS
EVB_RT4539WSC vs EVB_RT4832AWSC
EVB_RT4539WSC vs EVB_RT4532WSC
EVB_RT4539WSC vs EVB81118-A1
EVB_RT4539WSC vs EVB81117-B1
EVB_RT4539WSC vs EVB81117-A1
EVB_RT4539WSC vs EVB81116-A3
EVB_RT4539WSC vs EVB81116-A2
EVB_RT4539WSC vs EVB81116-A1
EVB_RT4539WSC vs EVB81113-A2
EVB_RT4539WSC vs EVB81113-A1
EVB_RT4539WSC vs EVB81112-A1
EVB_RT4539WSC vs EVB10803_03
EVB_RT4539WSC vs EVB10803_01
EVB_RT4539WSC vs EVB81130-B1
EVB_RT4539WSC vs EVB81130-A1
EVB_RT4539WSC vs EVB81115-A2
EVB_RT4539WSC vs EVB81115-A1
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you