Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Rohm Semiconductor BD9E104FJ-EVK-001
BD9E104FJ-EVK-001
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR BD9E104FJ:
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9E104FJ-EVK-001 Datasheet
History Price: $34.43
In Stock: 42640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9E104FJ-EVK-001 Specification
Specification
Part No
BD9E104FJ-EVK-001
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
10V ~ 18V
Regulator Topology
Buck
Frequency - Switching
570kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
BD9E104
Power - Output
-
BD9E104FJ-EVK-001 PDF Datasheet
BD9E104FJ-EVK-001 Datasheet
Click and Download: BD9E104FJ-EVK-001 Datasheet
BD9E104FJ-EVK-001 Related Parts
BD9060HFP-EVK-001
Rohm Semiconductor
EVAL BOARD FOR BD9060
BD9109FVM-EVK-101
Rohm Semiconductor
EVAL BOARD FOR BD9109
BD9328EFJ_EVK
Rohm Semiconductor
EVAL BOARD FOR BD9328
BD9329AEFJ_EVK
Rohm Semiconductor
EVAL BOARD FOR BD9329A
BD95841MUVEVK-101
Rohm Semiconductor
EVAL BOARD FOR BD95841
BD95861MUV-EVK-101
Rohm Semiconductor
EVAL BOARD FOR BD95861
BD9611MUV-EVK-001
Rohm Semiconductor
EVAL BOARD FOR BD9611
BD9673AEFJ_EVK
Rohm Semiconductor
EVAL BOARD FOR BD9673A
BD9673EFJ_EVK
Rohm Semiconductor
EVAL BOARD FOR BD9673
BD9876EFJ_EVK
Rohm Semiconductor
EVAL BOARD FOR BD9876
BD9A100MUV-EVK-001
Rohm Semiconductor
EVAL BOARD FOR BD9A100
BD9A101MUV-EVK-001
Rohm Semiconductor
EVAL BOARD FOR BD9A101
BD9E104FJ-EVK-001 Compare Parts
BD9E104FJ-EVK-001 vs BD9V100MUF-EVK-001
BD9E104FJ-EVK-001 vs BD9G500EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9G341AEFJ-EVK-101
BD9E104FJ-EVK-001 vs BD9G101G-EVK-101
BD9E104FJ-EVK-001 vs BD9F500QUZ-EVK-001
BD9E104FJ-EVK-001 vs BD9E303EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9E301EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9E300EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9E151NUX-EVK-101
BD9E104FJ-EVK-001 vs BD9E102FJ-EVK-001
BD9E104FJ-EVK-001 vs BD9E101FJ-EVK-001
BD9E104FJ-EVK-001 vs BD9E100FJ-EVK-001
BD9E104FJ-EVK-001 vs BD9D321EFJ-EVK-101
BD9E104FJ-EVK-001 vs BD9D321EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9D320EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9C601EFJEVK-101
BD9E104FJ-EVK-001 vs BD9C601EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9C501EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9C401EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9C301FJ-EVK-001
BD9E104FJ-EVK-001 vs BD9B301MUV-EVK-101
BD9E104FJ-EVK-001 vs BD9B300MUV-EVK-101
BD9E104FJ-EVK-001 vs BD9A600MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9A400MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9A301MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9A300MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9A101MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9A100MUV-EVK-001
BD9E104FJ-EVK-001 vs BD9876EFJ_EVK
BD9E104FJ-EVK-001 vs BD9673EFJ_EVK
BD9E104FJ-EVK-001 vs BD9673AEFJ_EVK
BD9E104FJ-EVK-001 vs BD9611MUV-EVK-001
BD9E104FJ-EVK-001 vs BD95861MUV-EVK-101
BD9E104FJ-EVK-001 vs BD95841MUVEVK-101
BD9E104FJ-EVK-001 vs BD9329AEFJ_EVK
BD9E104FJ-EVK-001 vs BD9328EFJ_EVK
BD9E104FJ-EVK-001 vs BD9109FVM-EVK-101
BD9E104FJ-EVK-001 vs BD9060HFP-EVK-001
BD9E104FJ-EVK-001 vs BD9G401EFJ-EVK-001
BD9E104FJ-EVK-001 vs BD9G341EFJ-EVK-101
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its