Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ RushUp KITRA 710C
KITRA 710C
Active
Embedded MCU, DSP Evaluation Boards
Description:
ARTIK 710C PRODUCT ACCELERATOR
Manufacturer:
RushUp
Datasheet:
KITRA 710C Datasheet
History Price: $198.0012
In Stock: 20520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KITRA 710C Specification
Specification
Part No
KITRA 710C
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
RushUp
Series
ARTIK
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A53
Platform
ARTIK 710C Product Accelerator
Utilized IC / Part
ARTIK 710
Mounting Type
Fixed
Contents
Board(s)
KITRA 710C PDF Datasheet
KITRA 710C Datasheet
Click and Download: KITRA 710C Datasheet
KITRA 710C Related Parts
KIT_TC1791_SK
Infineon Technologies
AUDO TC1791 EVAL BRD
KIT_TC1793_SK
Infineon Technologies
AUDO TC1793 EVAL BRD
KIT_TC1797_SK
Infineon Technologies
AUDO TC1797 EVAL BRD
KIT_TC1798_SK
Infineon Technologies
AUDO TC1798 EVAL BRD
KIT_XC164CM_EK_V3
Infineon Technologies
XC164CM EVAL BRD
KIT_XC164CS_EK_V3
Infineon Technologies
XC164CS EVAL BRD
KIT_XC167CI_EK_V3
Infineon Technologies
XC167CI EVAL BRD
KIT_XC866_EK
Infineon Technologies
XC88X EVAL BRD
KIT_XMC14_BOOT_001
Infineon Technologies
BOOT KIT XMC1400 EVAL BRD
KIT_XMC45_AE4_002
Infineon Technologies
HEXAGON APPL KIT XMC4500 EVAL BD
KIT_XMC72_EVK
Infineon Technologies
XMC7200 EVAL KIT
KIT-14105
SparkFun Electronics
INTEL EDISON EDISON EVAL BRD
KITRA 710C Compare Parts
KITRA 710C vs KITXMCPLT2GOXMC4200TOBO1
KITRA 710C vs KITXMCDPEXP01TOBO1
KITRA 710C vs KITXMC48RELAXECATV1TOBO1
KITRA 710C vs KITXMC48IOTAWSWIFITOBO1
KITRA 710C vs KITXMC48AUTBASEV2TOBO1
KITRA 710C vs KITXMC47RELAXV1TOBO1
KITRA 710C vs KITXMC47RELAXLITEV1TOBO1
KITRA 710C vs KITXMC47RELAX5VADV1TOBO1
KITRA 710C vs KITXMC45RELAXV1TOBO1
KITRA 710C vs KITXMC45RELAXLITEV1TOBO1
KITRA 710C vs KITXMC45EE1002TOBO1
KITRA 710C vs KITXMC45AE1002TOBO1
KITRA 710C vs KITXMC44EE1001TOBO1
KITRA 710C vs KITXMC4400DCV1TOBO1
KITRA 710C vs KITXMC43RELAXECATV1TOBO1
KITRA 710C vs KITXMC42EE1001TOBO1
KITRA 710C vs KITXMC2GOXTRXMC1400TOBO1
KITRA 710C vs KITXMC2GOXMC1100V1TOBO1
KITRA 710C vs KITXMC1XAKLED001TOBO1
KITRA 710C vs KITXMC1400ARDUINOTOBO1
KITRA 710C vs KITXMC13BOOT001TOBO1
KITRA 710C vs KITXMC12BOOT001TOBO1
KITRA 710C vs KITXMC11BOOT001TOBO1
KITRA 710C vs KITAURIXTC297TFTTOBO1
KITRA 710C vs KITAURIXTC277TFTTOBO1
KITRA 710C vs KITAURIXTC275LITETOBO1
KITRA 710C vs KITAURIXTC275ARDSBTOBO1
KITRA 710C vs KITAURIXTC267TFTTOBO1
KITRA 710C vs KITAURIXTC265TFTTOBO1
KITRA 710C vs KITAURIXTC234TFTTOBO1
KITRA 710C vs KITAURIXTC224TFTTOBO1
KITRA 710C vs KITA2GTC377SECGTWTOBO1
KITRA 710C vs KITA2GTC3775VTFTTOBO1
KITRA 710C vs KITA2GTC375LITETOBO1
KITRA 710C vs KITA2GTC3675VTFTTOBO1
KITRA 710C vs KITA2GTC334LITETOBO1
KITRA 710C vs KIT912F634EVME
KITRA 710C vs KIT-14105
KITRA 710C vs KIT_XMC72_EVK
KITRA 710C vs KIT_XMC45_AE4_002
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time