Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Samsung Semiconductor SIP-KITNXD002
SIP-KITNXD002
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
ARTIK 530S 512MB SECURE DEV KIT
Manufacturer:
Samsung Semiconductor
Datasheet:
SIP-KITNXD002 Datasheet
History Price: Obsolete
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SIP-KITNXD002 Specification
Specification
Part No
SIP-KITNXD002
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Samsung Semiconductor
Series
ARTIK
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A9
Platform
ARTIK 530S 512MB Secure Dev Kit
Utilized IC / Part
ARTIK 530s
Mounting Type
Fixed
Contents
Board(s)
SIP-KITNXD002 Related Parts
SIP-010AYS001
Samsung Semiconductor
ARTIK1020 BLE WIFI ZIGBEE MODULE
SIP-KITNXB001
Samsung Semiconductor
ARTIK520 BLE WIFI ZIGBEE THREAD
SIP-KITNXC001
Samsung Semiconductor
ARTIK 1020 BLE WIFI ZIGBEE KIT
SIP-KITNXD001
Samsung Semiconductor
ARTIK 530 BLE WIFI ZIGBEE KIT
SIP-KITNXE001
Samsung Semiconductor
ARTIK710 BLE WIFI ZIGBEE THREAD
SIP-KITNXE002
Samsung Semiconductor
ARTIK710S SECURE BT WIFI ZIGBEE
SIP-KITNXF001
Samsung Semiconductor
ARTIK 053 WIFI KIT EVAL BRD
SIP-KITNXF002
Samsung Semiconductor
ARTIK 053S SECURE WIFI DEV KIT
SIP-KITNXG002
Samsung Semiconductor
ARTIK 530S 1GB SECURE DEV KIT
SIP-KITNXH002
Samsung Semiconductor
ARTIK 055S SECURE WIFI DEV KIT
SIP-KITSLF001
Samsung Semiconductor
ARTIK 020 BLUETOOTH SMART KIT
SIP-KITSZG001
Samsung Semiconductor
ARTIK-030 ZIGBEE THREAD KIT
SIP-KITNXD002 Compare Parts
SIP-KITNXD002 vs SIP-KITSLF001
SIP-KITNXD002 vs SIP-KITNXH002
SIP-KITNXD002 vs SIP-KITNXG002
SIP-KITNXD002 vs SIP-KITNXF002
SIP-KITNXD002 vs SIP-KITNXF001
SIP-KITNXD002 vs SIP-KITNXE002
SIP-KITNXD002 vs SIP-KITNXE001
SIP-KITNXD002 vs SIP-KITNXD001
SIP-KITNXD002 vs SIP-KITNXC001
SIP-KITNXD002 vs SIP-KITNXB001
SIP-KITNXD002 vs SIP-010AYS001
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.