Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ ScioSense BV GPX2-EVA-KIT
GPX2-EVA-KIT
Discontinued at Digi-Key
Evaluation and Demonstration Boards and Kits
Description:
EVAL KIT FOR TDC-GPX2
Manufacturer:
ScioSense BV
Datasheet:
GPX2-EVA-KIT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GPX2-EVA-KIT Specification
Specification
Part No
GPX2-EVA-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
ScioSense BV
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Time-to-Digital Converter
Embedded
-
Utilized IC / Part
TDC-GPX2
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s), Cable(s)
GPX2-EVA-KIT PDF Datasheet
GPX2-EVA-KIT Datasheet
Click and Download: GPX2-EVA-KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!