☰
101020070
101020070
Obsolete
Description:  GROVE NFC TAG
Manufacturer:  Seeed Technology
Datasheet:   101020070 Datasheet
History Price: Obsolete
In Stock: 19280
101020070 Specification
Specification
Part No
101020070
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Board(s), Accessories
Platform
Grove
Type
RF
Function
Near Field Communication (NFC)
Utilized IC / Part
M24LR64E-R
101020070 PDF Datasheet
101020070 Related Parts
101020000
101020000
Seeed Technology
GROVE SERIAL CAMERA KIT
101020001
101020001
Seeed Technology
GROVE HCHO SENSOR
101020002
101020002
Seeed Technology
GROVE GAS SENSOR(O2)
101020003
101020003
Seeed Technology
GROVE BUTTON
101020004
101020004
Seeed Technology
GROVE SWITCH
101020005
101020005
Seeed Technology
GROVE COLLISION SENSOR
101020006
101020006
Seeed Technology
GROVE GAS SENSOR
101020008
101020008
Seeed Technology
GROVE MOISTURE SENSOR
101020009
101020009
Seeed Technology
GROVE LINE FINDER
101020010
101020010
Seeed Technology
GROVE ULTRASONIC RANGER V2.0
101020011
101020011
Seeed Technology
GROVE TEMP/HUMIDITY SENSOR
101020012
101020012
Seeed Technology
GROVE DUST SENSOR
101020070 Description
The Seeed Technology 101020070, commonly known as the Grove - Temperature & Humidity Sensor (DHT11), is a versatile and user-friendly sensor module designed for measuring temperature and humidity in various applications. This sensor is part of the Grove system, which is a modular, standardized interface for connecting various electronic components, making it easy for developers and hobbyists to integrate sensors into their projects. Below is a detailed overview of its specifications, features, and potential applications.

## Key Features:

1. Sensor Type: The 101020070 utilizes the DHT11 sensor, which is a digital temperature and humidity sensor. It provides reliable and accurate readings of environmental conditions.

2. Temperature Measurement: The sensor can measure temperature in the range of 0°C to 50°C (32°F to 122°F) with an accuracy of ±2°C. This makes it suitable for indoor and outdoor applications where temperature monitoring is essential.

3. Humidity Measurement: The DHT11 can measure relative humidity from 20% to 80% with an accuracy of ±5% RH. This range is ideal for applications that require monitoring of humidity levels in various environments.

4. Digital Output: The sensor provides a digital output signal, which simplifies the interfacing process with microcontrollers and development boards. This eliminates the need for complex analog-to-digital conversion.

5. Low Power Consumption: The Grove - Temperature & Humidity Sensor is designed to operate with low power consumption, making it suitable for battery-powered applications and energy-efficient designs.

6. Grove Connector: The module features a Grove connector, allowing for easy plug-and-play integration with Grove-compatible development boards such as Arduino, Raspberry Pi, and others. This simplifies the setup process and reduces wiring complexity.

7. Compact Design: The sensor module is compact and lightweight, making it easy to incorporate into various projects without taking up much space.

8. Wide Operating Voltage: The sensor operates within a voltage range of 3.3V to 5V, providing flexibility for use with different microcontrollers and power sources.

## Specifications:

- Sensor Type: DHT11 Temperature and Humidity Sensor
- Temperature Range: 0°C to 50°C (32°F to 122°F)
- Temperature Accuracy: ±2°C
- Humidity Range: 20% to 80% RH
- Humidity Accuracy: ±5% RH
- Output Type: Digital
- Operating Voltage: 3.3V to 5V
- Power Consumption: Low power consumption
- Grove Connector: Yes
- Dimensions: Compact size suitable for various applications

## Applications:

The Seeed Technology 101020070 is suitable for a wide range of applications, including:

- Weather Stations: Used in DIY weather stations to monitor and log temperature and humidity data.
- Home Automation: Integrated into smart home systems for climate control and monitoring indoor air quality.
- HVAC Systems: Employed in heating, ventilation, and air conditioning systems to optimize performance based on environmental conditions.
- Agriculture: Used in greenhouse monitoring systems to ensure optimal growing conditions for plants.
- Educational Projects: Ideal for educational purposes, allowing students and hobbyists to learn about environmental monitoring and data collection.

## Conclusion:

The Seeed Technology 101020070 (Grove - Temperature & Humidity Sensor) is a reliable and easy-to-use sensor module that provides accurate measurements of temperature and humidity. Its digital output, low power consumption, and compatibility with the Grove system make it an excellent choice for a variety of applications, from home automation to educational projects. With its compact design and straightforward integration, the 101020070 is a valuable tool for developers and hobbyists looking to enhance their projects with environmental monitoring capabilities.
101020070 Compare Parts
  • 101020070 vs 101991033
  • 101020070 vs 101991032
  • 101020070 vs 101990680
  • 101020070 vs 101990644
  • 101020070 vs 101990281
  • 101020070 vs 101990280
  • 101020070 vs 101990066
  • 101020070 vs 101990054
  • 101020070 vs 101990053
  • 101020070 vs 101990052
  • 101020070 vs 101990016
  • 101020070 vs 101990011
  • 101020070 vs 101990010
  • 101020070 vs 101990005
  • 101020070 vs 101040006
  • 101020070 vs 101040005
  • 101020070 vs 101040004
  • 101020070 vs 101040003
  • 101020070 vs 101040002
  • 101020070 vs 101040001
  • 101020070 vs 101021093
  • 101020070 vs 101021092
  • 101020070 vs 101021032
  • 101020070 vs 101020993
  • 101020070 vs 101020992
  • 101020070 vs 101020972
  • 101020070 vs 101020952
  • 101020070 vs 101020932
  • 101020070 vs 101020912
  • 101020070 vs 101020892
  • 101020070 vs 101020872
  • 101020070 vs 101020852
  • 101020070 vs 101020812
  • 101020070 vs 101020753
  • 101020070 vs 101020752
  • 101020070 vs 101020712
  • 101020070 vs 101020692
  • 101020070 vs 101020652
  • 101020070 vs 101020639
  • 101020070 vs 101020636
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!