☰
101020652
101020652
Discontinued at Digi-Key
Description:  GROVE 2.5A DC CURRENT SENSOR
Manufacturer:  Seeed Technology
Datasheet:   101020652 Datasheet
History Price: $8.7
In Stock: 23920
101020652 Specification
Specification
Part No
101020652
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Sensor
Type
Current
Function
ACS70331
Utilized IC / Part
Board(s)
101020652 PDF Datasheet
101020652 Related Parts
101020000
101020000
Seeed Technology
GROVE SERIAL CAMERA KIT
101020001
101020001
Seeed Technology
GROVE HCHO SENSOR
101020002
101020002
Seeed Technology
GROVE GAS SENSOR(O2)
101020003
101020003
Seeed Technology
GROVE BUTTON
101020004
101020004
Seeed Technology
GROVE SWITCH
101020005
101020005
Seeed Technology
GROVE COLLISION SENSOR
101020006
101020006
Seeed Technology
GROVE GAS SENSOR
101020008
101020008
Seeed Technology
GROVE MOISTURE SENSOR
101020009
101020009
Seeed Technology
GROVE LINE FINDER
101020010
101020010
Seeed Technology
GROVE ULTRASONIC RANGER V2.0
101020011
101020011
Seeed Technology
GROVE TEMP/HUMIDITY SENSOR
101020012
101020012
Seeed Technology
GROVE DUST SENSOR
101020652 Compare Parts
  • 101020652 vs 101991033
  • 101020652 vs 101991032
  • 101020652 vs 101990680
  • 101020652 vs 101990644
  • 101020652 vs 101990281
  • 101020652 vs 101990280
  • 101020652 vs 101990066
  • 101020652 vs 101990054
  • 101020652 vs 101990053
  • 101020652 vs 101990052
  • 101020652 vs 101990016
  • 101020652 vs 101990011
  • 101020652 vs 101990010
  • 101020652 vs 101990005
  • 101020652 vs 101040006
  • 101020652 vs 101040005
  • 101020652 vs 101040004
  • 101020652 vs 101040003
  • 101020652 vs 101040002
  • 101020652 vs 101040001
  • 101020652 vs 101021093
  • 101020652 vs 101021092
  • 101020652 vs 101021032
  • 101020652 vs 101020993
  • 101020652 vs 101020992
  • 101020652 vs 101020972
  • 101020652 vs 101020952
  • 101020652 vs 101020932
  • 101020652 vs 101020912
  • 101020652 vs 101020892
  • 101020652 vs 101020872
  • 101020652 vs 101020852
  • 101020652 vs 101020812
  • 101020652 vs 101020753
  • 101020652 vs 101020752
  • 101020652 vs 101020712
  • 101020652 vs 101020692
  • 101020652 vs 101020639
  • 101020652 vs 101020636
  • 101020652 vs 101020634
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality