☰
101990643
101990643
Active
Description:  16MM 10MP TELEPHOTO LENS
Manufacturer:  Seeed Technology
Datasheet:   101990643 Datasheet
History Price: $62.5
In Stock: 1320
101990643 Specification
Specification
Part No
101990643
Category
Kits Accessories
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Lens
For Use With/Related Products
Raspberry Pi
101990643 Related Parts
101-0403
101-0403
Digi International
KIT TOOL FOR TCP/IP SERIES
101-0466
101-0466
Digi International
KEYPAD DISPLAY UNIT WITH CASE
101-0580
101-0580
Digi International
BOARD RABBITLINK EG2110 NETWORK
101-0114
101-0114
Digi International
KEYPAD 2X6 RABBIT SEMI
101-0389
101-0389
Digi International
CARD DGTL I/O 16/8 SNKNG SR9200
101-0417
101-0417
Digi International
BOARD RABBITLINK EG2100 NETWORK
101-0420
101-0420
Digi International
PLUG TERMINAL WIRING 27POS FWT27
101-0433
101-0433
Digi International
BOARD PROTOTYPING FOR RCM2100
101-0468
101-0468
Digi International
MODULE FLASH 4 MEGA BYTE
101-0506
101-0506
Digi International
CARD CPU SR9160 128K SRAM SMRTST
101-0513
101-0513
Digi International
CABLE PROGRAMMING RS232
101-0514
101-0514
Digi International
SCREW TERMINL WIRING 27POS FWT27
101990643 Compare Parts
  • 101990643 vs 101-0466
  • 101990643 vs 101-0403
  • 101990643 vs 101-1294
  • 101990643 vs 101-1066
  • 101990643 vs 101-1015
  • 101990643 vs 101-0879
  • 101990643 vs 101-0686
  • 101990643 vs 101-0639
  • 101990643 vs 101-0624
  • 101990643 vs 101-0617
  • 101990643 vs 101-0612
  • 101990643 vs 101-0601
  • 101990643 vs 101-0589
  • 101990643 vs 101-0581
  • 101990643 vs 101-0542
  • 101990643 vs 101-0541
  • 101990643 vs 101-0516
  • 101990643 vs 101-0514
  • 101990643 vs 101-0513
  • 101990643 vs 101-0506
  • 101990643 vs 101-0468
  • 101990643 vs 101-0433
  • 101990643 vs 101-0420
  • 101990643 vs 101-0417
  • 101990643 vs 101-0389
  • 101990643 vs 101-0114
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend