Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Seeed Technology 102040046
102040046
Obsolete
RF Evaluation and Development Kits, Boards
Description:
REPHONE CORE 2G-ATMELSAMD21
Manufacturer:
Seeed Technology
Datasheet:
102040046 Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
102040046 Specification
Specification
Part No
102040046
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
850MHz, 900MHz, 1.8GHz, 1.9GHz
For Use With/Related Products
ATSAMD21G18, SIM800H
Supplied Contents
Board(s)
Type
Cellular Development Platform
102040046 PDF Datasheet
102040046 Datasheet
Click and Download: 102040046 Datasheet
102040046 Related Parts
102010016
Seeed Technology
SEEEDUINO GPRS
102010021
Seeed Technology
SEEEDUINO CLOUD
102010128
Seeed Technology
SEEEDUINO LORAWAN
102010129
Seeed Technology
SEEEDUINO LORAWAN W/GPS
102010448
Seeed Technology
SEEED STUDIO XIAO NRF52840
102010469
Seeed Technology
SEEED STUDIO XIAO NRF52840 SENSE
102030002
Seeed Technology
LINKIT ONE
102080005
Seeed Technology
DEV BOARD SEEED TINY BLE
102080028
Seeed Technology
NRF52840 MDK USB DONGLE
102110017
Seeed Technology
LINKIT SMART 7688 DUO
102110018
Seeed Technology
LINKIT SMART 7688
102110037
Seeed Technology
WIO LINK
102040046 Compare Parts
102040046 vs 102781-HMC304MS8
102040046 vs 102781-HMC272AMS8
102040046 vs 102102-HMC171C8
102040046 vs 102102-HMC170C8
102040046 vs 102102-HMC141C8
102040046 vs 102991774
102040046 vs 102991757
102040046 vs 102991455
102040046 vs 102991454
102040046 vs 102991310
102040046 vs 102991297
102040046 vs 102991234
102040046 vs 102991186
102040046 vs 102991180
102040046 vs 102991176
102040046 vs 102991175
102040046 vs 102991157
102040046 vs 102991094
102040046 vs 102991016
102040046 vs 102991013
102040046 vs 102991009
102040046 vs 102990963
102040046 vs 102990944
102040046 vs 102990925
102040046 vs 102990924
102040046 vs 102990923
102040046 vs 102990843
102040046 vs 102990837
102040046 vs 102990832
102040046 vs 102990831
102040046 vs 102990830
102040046 vs 102990824
102040046 vs 102990803
102040046 vs 102990629
102040046 vs 102990628
102040046 vs 102990523
102040046 vs 102990179
102040046 vs 102990071
102040046 vs 102990034
102040046 vs 102990008
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad