102102-HMC141C8
102102-HMC141C8
Obsolete
Description:  EVAL BOARD HMC141C8
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 24000
102102-HMC141C8 Specification
Specification
Part No
102102-HMC141C8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
6GHz ~ 15GHz
For Use With/Related Products
HMC141C8
Supplied Contents
Board(s)
Type
Mixer
102102-HMC141C8 Related Parts
102010016
102010016
Seeed Technology
SEEEDUINO GPRS
102010021
102010021
Seeed Technology
SEEEDUINO CLOUD
102010128
102010128
Seeed Technology
SEEEDUINO LORAWAN
102010129
102010129
Seeed Technology
SEEEDUINO LORAWAN W/GPS
102010448
102010448
Seeed Technology
SEEED STUDIO XIAO NRF52840
102010469
102010469
Seeed Technology
SEEED STUDIO XIAO NRF52840 SENSE
102030002
102030002
Seeed Technology
LINKIT ONE
102040046
102040046
Seeed Technology
REPHONE CORE 2G-ATMELSAMD21
102080005
102080005
Seeed Technology
DEV BOARD SEEED TINY BLE
102080028
102080028
Seeed Technology
NRF52840 MDK USB DONGLE
102110017
102110017
Seeed Technology
LINKIT SMART 7688 DUO
102110018
102110018
Seeed Technology
LINKIT SMART 7688
102102-HMC141C8 Compare Parts
  • 102102-HMC141C8 vs 102781-HMC304MS8
  • 102102-HMC141C8 vs 102781-HMC272AMS8
  • 102102-HMC141C8 vs 102102-HMC171C8
  • 102102-HMC141C8 vs 102102-HMC170C8
  • 102102-HMC141C8 vs 102991774
  • 102102-HMC141C8 vs 102991757
  • 102102-HMC141C8 vs 102991455
  • 102102-HMC141C8 vs 102991454
  • 102102-HMC141C8 vs 102991310
  • 102102-HMC141C8 vs 102991297
  • 102102-HMC141C8 vs 102991234
  • 102102-HMC141C8 vs 102991186
  • 102102-HMC141C8 vs 102991180
  • 102102-HMC141C8 vs 102991176
  • 102102-HMC141C8 vs 102991175
  • 102102-HMC141C8 vs 102991157
  • 102102-HMC141C8 vs 102991094
  • 102102-HMC141C8 vs 102991016
  • 102102-HMC141C8 vs 102991013
  • 102102-HMC141C8 vs 102991009
  • 102102-HMC141C8 vs 102990963
  • 102102-HMC141C8 vs 102990944
  • 102102-HMC141C8 vs 102990925
  • 102102-HMC141C8 vs 102990924
  • 102102-HMC141C8 vs 102990923
  • 102102-HMC141C8 vs 102990843
  • 102102-HMC141C8 vs 102990837
  • 102102-HMC141C8 vs 102990832
  • 102102-HMC141C8 vs 102990831
  • 102102-HMC141C8 vs 102990830
  • 102102-HMC141C8 vs 102990824
  • 102102-HMC141C8 vs 102990803
  • 102102-HMC141C8 vs 102990629
  • 102102-HMC141C8 vs 102990628
  • 102102-HMC141C8 vs 102990523
  • 102102-HMC141C8 vs 102990179
  • 102102-HMC141C8 vs 102990071
  • 102102-HMC141C8 vs 102990034
  • 102102-HMC141C8 vs 102990008
  • 102102-HMC141C8 vs 102990002
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.