☰
102991005
102991005
Active
Description:  HEELIGHT CORE
Manufacturer:  Seeed Technology
Datasheet:   102991005 Datasheet
History Price: $8.9
In Stock: 11940
102991005 Specification
Specification
Part No
102991005
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Voice Recognition
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
102991005 PDF Datasheet
102991005 Related Parts
102990020
102990020
Seeed Technology
HAPKIT BOARD
102991321
102991321
Seeed Technology
CANBED ARDUINO CAN-BUS DEV KIT
102991495
102991495
Seeed Technology
CANBED M4 DEVELOPMENT BOARD WITH
102991596
102991596
Seeed Technology
CANBED - ARDUINO CAN-BUS RP2040
102010028
102010028
Seeed Technology
XX
102090044
102090044
Seeed Technology
ROBOMASTER DEV BOARD TYPE-A
102110466
102110466
Seeed Technology
XX
102991195
102991195
Seeed Technology
HOLYBRO KAKUTE F7 FLIGHT CONTROL
102-3696
102-3696
CUI Inc
102-3696
102991005 Compare Parts
  • 102991005 vs 102991495
  • 102991005 vs 102991321
  • 102991005 vs 102990020
  • 102991005 vs 102-3696
  • 102991005 vs 102991195
  • 102991005 vs 102110466
  • 102991005 vs 102090044
  • 102991005 vs 102010028
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly