105030004
105030004
Active
Description:  4A MOTOR SHIELD
Manufacturer:  Seeed Technology
Datasheet:   105030004 Datasheet
History Price: $38.5001
In Stock: 25600
105030004 Specification
Specification
Part No
105030004
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
MC33932
Utilized IC / Part
Board(s)
105030004 PDF Datasheet
105030004 Related Parts
105020001
105020001
Seeed Technology
GROVE I2C MOTOR DRIVER
105020002
105020002
Seeed Technology
GROVE LED STRIP DRIVER
105020003
105020003
Seeed Technology
GROVE VIBRATION MOTOR
105020004
105020004
Seeed Technology
GROVE MINI FAN
105020005
105020005
Seeed Technology
GROVE EL DRIVER
105020010
105020010
Seeed Technology
GROVE I2C MINI MOTOR DRIVER
105020011
105020011
Seeed Technology
GROVE-HAPTICMOTOR
105020012
105020012
Seeed Technology
GROVE 6 AXIS ACCEL GYROSCOPE
105020013
105020013
Seeed Technology
GROVE - LED MATRIX DRIVER V1.0
105020073
105020073
Seeed Technology
GROVE - RGB LED MATRIX W/DRIVER
105020074
105020074
Seeed Technology
GROVE - LED MATRIX DRIVER (HT16K
105030001
105030001
Seeed Technology
MOTOR SHIELD V2.0
105030004 Compare Parts
  • 105030004 vs 105990072
  • 105030004 vs 105990030
  • 105030004 vs 105990009
  • 105030004 vs 105990006
  • 105030004 vs 105100001
  • 105030004 vs 105030006
  • 105030004 vs 105030001
  • 105030004 vs 105020074
  • 105030004 vs 105020073
  • 105030004 vs 105020013
  • 105030004 vs 105020012
  • 105030004 vs 105020011
  • 105030004 vs 105020010
  • 105030004 vs 105020005
  • 105030004 vs 105020004
  • 105030004 vs 105020003
  • 105030004 vs 105020002
  • 105030004 vs 105020001
  • 105030004 vs 105990091
  • 105030004 vs 105990090
  • 105030004 vs 105990071
  • 105030004 vs 105990028
  • 105030004 vs 105020093
  • 105030004 vs 105020008
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you