105990012
105990012
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   105990012 Datasheet
History Price: Active
In Stock: 400
105990012 Specification
Specification
Part No
105990012
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
STM32F4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
Nucleo-64
Utilized IC / Part
STM32 F1
Mounting Type
Fixed
Contents
Board(s)
105990012 Compare Parts
  • 105990012 vs 105040001
  • 105990012 vs 105990014
  • 105990012 vs 105990013
  • 105990012 vs 105990011
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.