106990018
106990018
Active
Description:  WIRELESS CHARGING PCB MOD 5-12V
Manufacturer:  Seeed Technology
Datasheet:   106990018 Datasheet
History Price: $7.9
In Stock: 10360
106990018 Specification
Specification
Part No
106990018
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Wireless Power Supply/Charging
Embedded
-
Utilized IC / Part
-
Primary Attributes
Transmitter and Receiver
Supplied Contents
Board(s)
106990018 Compare Parts
  • 106990018 vs 106990022
  • 106990018 vs 106990008
  • 106990018 vs 106990128
  • 106990018 vs 106990069
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4