☰
106990021
106990021
Obsolete
Description:  5V/3.3V BREADBRD PWR SUPPLY V1.2
Manufacturer:  Seeed Technology
Datasheet:   106990021 Datasheet
History Price: Obsolete
In Stock: 44440
106990021 Specification
Specification
Part No
106990021
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
3.3V, 5V
Current - Output
400mA
Voltage - Input
7V ~ 15V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
106990021 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend