106990128
106990128
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   106990128 Datasheet
History Price: Active
In Stock: 3600
106990128 Specification
Specification
Part No
106990128
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy Harvesting
Embedded
No
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
106990128 Compare Parts
  • 106990128 vs 106990022
  • 106990128 vs 106990018
  • 106990128 vs 106990008
  • 106990128 vs 106990069
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4