☰
107990004
107990004
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   107990004 Datasheet
History Price: Active
In Stock: 29680
107990004 Specification
Specification
Part No
107990004
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Audio
Type
Audio Playback
Function
ATS2301
Utilized IC / Part
Board(s)
107990004 Related Parts
107020000
107020000
Seeed Technology
GROVE BUZZER
107020001
107020001
Seeed Technology
GROVE SPEAKER
107020002
107020002
Seeed Technology
GROVE SERIAL MP3 PLAYER
107020003
107020003
Seeed Technology
MUSIC SHIELD V2.0
107020005
107020005
Seeed Technology
GROVE FM RECEIVER
107020006
107020006
Seeed Technology
GROVE I2C FM RECEIVER
107020007
107020007
Seeed Technology
GROVE -RECORDER V2.0
107020008
107020008
Seeed Technology
GROVE - MP3 V2.0
107020029
107020029
Seeed Technology
GROVE - RECORDER V3.0
107020049
107020049
Seeed Technology
GROVE - I2C FM RECEIVER V1.1
107020069
107020069
Seeed Technology
GROVE - MP3 V3 -MUSIC PLAYER
107020109
107020109
Seeed Technology
GROVE - PASSIVE BUZZER
107990004 Compare Parts
  • 107990004 vs 107990113
  • 107990004 vs 107990035
  • 107990004 vs 107990034
  • 107990004 vs 107990033
  • 107990004 vs 107990010
  • 107990004 vs 107990007
  • 107990004 vs 107100001
  • 107990004 vs 107020109
  • 107990004 vs 107020069
  • 107990004 vs 107020049
  • 107990004 vs 107020029
  • 107990004 vs 107020008
  • 107990004 vs 107020007
  • 107990004 vs 107020006
  • 107990004 vs 107020005
  • 107990004 vs 107020003
  • 107990004 vs 107020002
  • 107990004 vs 107020001
  • 107990004 vs 107020000
  • 107990004 vs 107990133
  • 107990004 vs 107990000
  • 107990004 vs 107020004
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.