☰
111020049
111020049
Active
Description:  GROVE MECH KEYCAP
Manufacturer:  Seeed Technology
Datasheet:   111020049 Datasheet
History Price: $4.3
In Stock: 5960
111020049 Specification
Specification
Part No
111020049
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Human Interface
Type
Button
Function
-
Utilized IC / Part
Board(s)
111020049 PDF Datasheet
111020049 Related Parts
111020000
111020000
Seeed Technology
GROVE BUTTON
111020001
111020001
Seeed Technology
GROVE ENCODER
111020002
111020002
Seeed Technology
GROVE HIGH TEMP SENSOR
111020043
111020043
Seeed Technology
GROVE 6POSITION DIP SWITCH
111020044
111020044
Seeed Technology
GROVE RED LED BUTTON
111020045
111020045
Seeed Technology
GROVE YELLOW LED BUTTON
111020046
111020046
Seeed Technology
GROVE BLUE LED BUTTON
111020048
111020048
Seeed Technology
GROVE 5WAY SWITCH
111020103
111020103
Seeed Technology
GROVE - DUAL BUTTON
111100001
111100001
Seeed Technology
DOCKERPI 4 CHANNEL RELAY
111020049 Compare Parts
  • 111020049 vs 111020103
  • 111020049 vs 111020048
  • 111020049 vs 111020046
  • 111020049 vs 111020045
  • 111020049 vs 111020044
  • 111020049 vs 111020043
  • 111020049 vs 111020002
  • 111020049 vs 111020001
  • 111020049 vs 111020000
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods