113030003
113030003
Obsolete
Description:  WIFI SHIELD
Manufacturer:  Seeed Technology
Datasheet:   113030003 Datasheet
History Price: Obsolete
In Stock: 48400
113030003 Specification
Specification
Part No
113030003
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
RF
Type
WiFi
Function
RN171
Utilized IC / Part
Board(s)
113030003 PDF Datasheet
113030003 Related Parts
113020000
113020000
Seeed Technology
GROVE SERIAL RF PRO
113020001
113020001
Seeed Technology
GROVE 315MHZ SIMPLE RF LINK KI
113020002
113020002
Seeed Technology
GROVE 125KHZ RFID READER
113020003
113020003
Seeed Technology
GROVE GPS
113020004
113020004
Seeed Technology
GROVE XBEE CARRIER
113020006
113020006
Seeed Technology
GROVE NFC
113020007
113020007
Seeed Technology
GROVE - BLE BLUESEEED (HM11)
113020008
113020008
Seeed Technology
GROVE - SERIAL BLUETOOTH V3.0
113020009
113020009
Seeed Technology
GROVE BLE (DUAL MODEL)
113020010
113020010
Seeed Technology
GROVE UART WIFI
113020011
113020011
Seeed Technology
GROVE UART WIFI V2 ESP8285
113020091
113020091
Seeed Technology
GROVE - LORA-E5 (STM32WLE5JC), E
113030003 Description

## Overview of Seeed Technology 113030003

The Seeed Technology 113030003 is a versatile and highly functional electronic component designed for various applications, particularly in prototyping and development environments. This product is part of Seeed%27s extensive lineup of electronic modules and accessories, aimed at enabling makers, engineers, and developers to create innovative solutions in their projects. The module provides various features that simplify the integration of sensors, communication devices, and other components into broader systems.

## Key Specifications

Here are the key specifications of the Seeed Technology 113030003:

| Parameter | Value |
|-----------------------------------|----------------------------------------------|
| Product Type | Grove Module |
| Connectivity | I2C, UART, GPIO |
| Input Voltage | 3.3V to 5V |
| Communication Protocols | I2C, UART |
| Dimensions | 20 mm x 20 mm |
| Weight | 10 grams |
| Operating Temperature | -40 °C to +85 °C |
| LED Indicator | Yes |
| Compatible with | Arduino, Raspberry Pi, and other platforms |
| Form Factor | Grove Connector (4-pin) |
| RoHS Compliant | Yes |

## Features

1. Grove Interface: The 113030003 features a Grove interface, which allows for easy and rapid connections between various modules and components. This standardized connection format helps reduce wiring complexity and enhances modularity.

2. Multiple Communication Protocols: Supporting I2C, UART, and GPIO communications, this module is adaptable for various projects, whether you%27re connecting sensors, displays, or actuators.

3. Wide Voltage Range: The device operates within a voltage range of 3.3V to 5V, making it compatible with a variety of microcontrollers and single-board computers, including Arduino and Raspberry Pi.

4. Compact Design: With dimensions of 20 mm x 20 mm, the module is compact enough to fit into a variety of projects without taking up excessive space, ideal for prototyping and embedding into devices.

5. Robust Operating Conditions: The -40 °C to +85 °C operating temperature range ensures reliability and performance in diverse environmental conditions, making it suitable for both indoor and outdoor applications.

6. LED Indicator: The presence of an LED indicator allows for simple visual feedback during operation, which is useful for debugging and monitoring the status of connected devices.

## Functional Description

The Seeed Technology 113030003 is designed to be a multipurpose module that can interface with a variety of sensors and devices through its Grove connector. Its flexibility allows users to employ it in many applications, including:

- Environmental Monitoring: The module can be used in conjunction with various environmental sensors (temperature, humidity, air quality) to gather data for monitoring and analysis.

- Robotics: In robotics applications, the module can connect to motor drivers or sensors, allowing for easy integration into robotic systems.

- IoT Projects: The Grove interface supports the development of Internet of Things (IoT) applications, enabling seamless communication between devices.

## Communication Protocols

- I2C Protocol: The I2C protocol allows multiple devices to communicate over a single bus, making it suitable for applications where multiple sensors or components need to be connected with minimal wiring.

- UART Protocol: The UART interface is widely used for serial communication, allowing for straightforward data exchange between microcontrollers and peripherals.

- GPIO: General Purpose Input/Output (GPIO) pins enable direct control and interaction with various devices, allowing for a wide range of functionalities, from reading sensor data to controlling actuators.

## Applications

The Seeed Technology 113030003 can be utilized in various fields, including:

1. Prototyping and Development: Ideal for engineers and hobbyists, the module can simplify the prototyping process by allowing quick connections to various components.

2. Education: It serves as an excellent educational tool for teaching students about electronics and programming through hands-on experience.

3. Home Automation: When combined with sensors and actuators, the module can be integrated into home automation systems to monitor and control various home functions.

4. Wearable Devices: Its compact size and low power consumption make it suitable for use in wearable technology, such as health monitoring devices.

5. Agricultural Monitoring: Can be used in agricultural applications to monitor environmental conditions like soil moisture and temperature.

## Electrical Characteristics

Understanding the electrical characteristics of the 113030003 is crucial for effectively integrating it into your projects:

- Input Voltage: The module operates efficiently within a voltage range of 3.3V to 5V, ensuring compatibility with various platforms and devices.

- Power Consumption: The low power requirements make it suitable for battery-powered applications, extending the life of portable devices.

## Pin Configuration

The Grove connector on the Seeed Technology 113030003 typically has a 4-pin configuration, which allows for easy and reliable connections:

| Pin Number | Pin Name | Description |
|----------------|---------------|---------------------------------|
| 1 | VCC | Power supply input (3.3V to 5V)|
| 2 | GND | Ground connection |
| 3 | SDA | I2C Data line or UART TX |
| 4 | SCL | I2C Clock line or UART RX |

## Package and Mechanical Data

The compact size of the 113030003 makes it suitable for various applications. Here are its mechanical specifications:

- Dimensions: Measuring 20 mm x 20 mm, it allows for flexible design options in a variety of projects.

- Weight: At 10 grams, the module is lightweight and easy to incorporate into different electronic systems.

## Advantages

1. Ease of Use: The Grove interface and modular design simplify the process of connecting various components, making it accessible for beginners and experienced developers alike.

2. Versatility: Supporting multiple communication protocols allows for diverse applications across different fields.

3. Robustness: The wide operating temperature range ensures that the module can function reliably in various environmental conditions.

4. Compact Design: Its small size and lightweight nature make it suitable for portable and embedded applications.

## Conclusion

The Seeed Technology 113030003 is a highly functional and adaptable electronic module designed for ease of integration in various projects. With its Grove interface, multiple communication protocols, and robust operating conditions, it stands out as a versatile tool for makers, educators, and engineers.

Whether used in prototyping, education, or specific applications like environmental monitoring and home automation, the 113030003 provides the necessary performance and reliability to meet a wide range of project requirements. Its compact design and modular capabilities make it an essential component for anyone looking to develop innovative electronic solutions.
113030003 Compare Parts
  • 113030003 vs 113990454
  • 113030003 vs 113990296
  • 113030003 vs 113990254
  • 113030003 vs 113990194
  • 113030003 vs 113990088
  • 113030003 vs 113990077
  • 113030003 vs 113990071
  • 113030003 vs 113990055
  • 113030003 vs 113990048
  • 113030003 vs 113990046
  • 113030003 vs 113990044
  • 113030003 vs 113990007
  • 113030003 vs 113100022
  • 113030003 vs 113100004
  • 113030003 vs 113100003
  • 113030003 vs 113100002
  • 113030003 vs 113060006
  • 113030003 vs 113060000
  • 113030003 vs 113040010
  • 113030003 vs 113040009
  • 113030003 vs 113040007
  • 113030003 vs 113040004
  • 113030003 vs 113040003
  • 113030003 vs 113040002
  • 113030003 vs 113040001
  • 113030003 vs 113040000
  • 113030003 vs 113030021
  • 113030003 vs 113030019
  • 113030003 vs 113030016
  • 113030003 vs 113030013
  • 113030003 vs 113030009
  • 113030003 vs 113030008
  • 113030003 vs 113030001
  • 113030003 vs 113020111
  • 113030003 vs 113020091
  • 113030003 vs 113020011
  • 113030003 vs 113020010
  • 113030003 vs 113020009
  • 113030003 vs 113020008
  • 113030003 vs 113020007
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast