114110005
114110005
Obsolete
Description:  RASPBERRY PI ENCLOSURE
Manufacturer:  Seeed Technology
Datasheet:   114110005 Datasheet
History Price: Obsolete
In Stock: 21600
114110005 Specification
Specification
Part No
114110005
Category
Kits Accessories
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Mounting Kit
For Use With/Related Products
Pibow
114110005 Related Parts
114020101
114020101
Seeed Technology
GROVE NYLON SCREW & NUT (20SETS)
114020102
114020102
Seeed Technology
GROVE RIVET 2.1MM DIA 30PACK
114020161
114020161
Seeed Technology
GROVE FEMALE HEADER 600PACK
114020162
114020162
Seeed Technology
GROVE FEMALE HEADER R/A 600PACK
114020163
114020163
Seeed Technology
GROVE FEMALE HEADER 20PACK
114020164
114020164
Seeed Technology
GROVE FEMALE HEADER R/A 20PACK
114090054
114090054
Seeed Technology
INTELLIGENT ROBOT REMOTE CONTROL
114990175
114990175
Seeed Technology
MICRO/NANO/STND SIM CARD CONV
114990176
114990176
Seeed Technology
MICRO SIM CARD CONVERTER
114991495
114991495
Seeed Technology
GROVE/BEAGLEBONEBLUE 4PIN 10PACK
114991496
114991496
Seeed Technology
GROVE/BEAGLEBONEBLUE 6PIN 10PACK
114991790
114991790
Seeed Technology
CORAL USB ACCELERATOR
114110005 Compare Parts
  • 114110005 vs 114991790
  • 114110005 vs 114991496
  • 114110005 vs 114991495
  • 114110005 vs 114990176
  • 114110005 vs 114990175
  • 114110005 vs 114090054
  • 114110005 vs 114020164
  • 114110005 vs 114020163
  • 114110005 vs 114020162
  • 114110005 vs 114020161
  • 114110005 vs 114020102
  • 114110005 vs 114020101
  • 114110005 vs 114992363
  • 114110005 vs 114992281
  • 114110005 vs 114992280
  • 114110005 vs 114992279
  • 114110005 vs 114992278
  • 114110005 vs 114992276
  • 114110005 vs 114992275
  • 114110005 vs 114992274
  • 114110005 vs 114992154
  • 114110005 vs 114992065
  • 114110005 vs 114991943
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!