114991271
114991271
Obsolete
Description:  MICOKIT-3239 DEVELOPMENT BOARD
Manufacturer:  Seeed Technology
Datasheet:   114991271 Datasheet
History Price: Obsolete
In Stock: 1600
114991271 Specification
Specification
Part No
114991271
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
EMW3239
Type
Board(s)
114991271 PDF Datasheet
114991271 Related Parts
114990197
114990197
Seeed Technology
WRTNODE STANDARD SHIELD
114990286
114990286
Seeed Technology
PARTICLE PHOTON
114991091
114991091
Seeed Technology
AMEBA RTL8710AF WIRELESS DEV BOA
114991092
114991092
Seeed Technology
RTL8710AF WIFI BOARD
114991272
114991272
Seeed Technology
MICOKIT-3166 DEVELOPMENT BOARD
114991735
114991735
Seeed Technology
REBUTTON ARDUINO AZURE IOT
114992470
114992470
Seeed Technology
MT7628 DEVELOPMENT BOARD - WITH
114992728
114992728
Seeed Technology
WIO TERMINAL LORAWAN CHASSIS
114992732
114992732
Seeed Technology
RF TRANSMITTER AND RECEIVER LINK
114992733
114992733
Seeed Technology
SUPERHETERODYNE WIRELESS XCEIVER
114993068
114993068
Seeed Technology
SENSECAP INDICATOR D1, ESP32S3
114993069
114993069
Seeed Technology
SENSECAP INDICATOR D1S, ESP32S3
114991271 Compare Parts
  • 114991271 vs 114399-HMC542BLP4
  • 114991271 vs 114399-HMC542ALP4E
  • 114991271 vs 114254-HMC548LP3
  • 114991271 vs 114993071
  • 114991271 vs 114993070
  • 114991271 vs 114993069
  • 114991271 vs 114993068
  • 114991271 vs 114992733
  • 114991271 vs 114992732
  • 114991271 vs 114992728
  • 114991271 vs 114992470
  • 114991271 vs 114991735
  • 114991271 vs 114991272
  • 114991271 vs 114991092
  • 114991271 vs 114991091
  • 114991271 vs 114990286
  • 114991271 vs 114990197
  • 114991271 vs 114445-HMC585MS8G
  • 114991271 vs 114399-HMC542ALP4
  • 114991271 vs 114352-HMC660LC4B
  • 114991271 vs 114990338
  • 114991271 vs 114990337
  • 114991271 vs 114990336
  • 114991271 vs 114990203
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.