☰
6.30.00
6.30.00
Active
Description:  EMPOWER K66 EVAL BRD
Manufacturer:  Segger Microcontroller
Datasheet:   6.30.00 Datasheet
History Price: $250.48
In Stock: 27860
6.30.00 Specification
Specification
Part No
6.30.00
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Segger Microcontroller
Series
Kinetis
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
emPower
Utilized IC / Part
K66
Mounting Type
Fixed
Contents
Board(s)
6.30.00 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend