☰
8.08.90
8.08.90
Obsolete
Description:  JTAG EMULATOR FOR ARM CORES
Manufacturer:  Segger Microcontroller
Datasheet:   8.08.90 Datasheet
History Price: Obsolete
In Stock: 32720
8.08.90 Specification
Specification
Part No
8.08.90
Category
Programmers, Emulators, and Debuggers
Manufacturer
Segger Microcontroller
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Emulator
For Use With/Related Products
ARM7?, ARM9?, Cortex?
Contents
Board(s)
8.08.90 Related Parts
8.08.00
8.08.00
Segger Microcontroller
JTAG EMULATOR FOR ARM CORES
8.08.28
8.08.28
Segger Microcontroller
EMULATOR JTAG/SWD USB CPU
8.08.91
8.08.91
Segger Microcontroller
J-LINK EDU MINI
8.08.93
8.08.93
Segger Microcontroller
J-LINK EDU MINI 12PK
8.08.11
8.08.11
Segger Microcontroller
JTAG EMULATOR FOR ARM CORES
8.08.12
8.08.12
Segger Microcontroller
JTAG EMULATOR FOR ARM CORES
8.08.90 Compare Parts
  • 8.08.90 vs 8.08.91
  • 8.08.90 vs 8.08.28
  • 8.08.90 vs 8.08.00
  • 8.08.90 vs 8.08.12
  • 8.08.90 vs 8.08.11
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks