☰
IOT9USATREF-1
IOT9USATREF-1
Obsolete
Description:  915MHZ LORA ASSET TRACKING KIT
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 46880
IOT9USATREF-1 Specification
Specification
Part No
IOT9USATREF-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Semtech Corporation
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
915MHz
Supplied Contents
-
Type
Board(s)
IOT9USATREF-1 PDF Datasheet
IOT9USATREF-1 Related Parts
IOT434STK1-8
IOT434STK1-8
Semtech Corporation
434MHZ IOT STARTER KIT W 8-CH
IOT470STK1-8
IOT470STK1-8
Semtech Corporation
470MHZ IOT STARTER KIT W 8-CH
IOT780STK1-8
IOT780STK1-8
Semtech Corporation
780MHZ IOT STARTER KIT W 8-CH
IOT868STKLM1
IOT868STKLM1
Semtech Corporation
868 IOT LORAMOTE STARTER KIT
IOT868STKMB1
IOT868STKMB1
Semtech Corporation
868 IOT MBED STARTER KIT
IOT8EUATREF-1
IOT8EUATREF-1
Semtech Corporation
868MHZ LORA ASSET TRACKING KIT
IOT8EUATREF-1-AWS
IOT8EUATREF-1-AWS
Semtech Corporation
AWS ASSET TRACKING KIT, EU 868
IOT8EUSBREF-1
IOT8EUSBREF-1
Semtech Corporation
SMART BUILDING KITS EU
IOT8EUSBREF-1-AWS
IOT8EUSBREF-1-AWS
Semtech Corporation
AWS SMART BUILDING REF KIT EU868
IOT915STK1-8
IOT915STK1-8
Semtech Corporation
NORTH AMERICA 915MHZ IOT STARTER
IOT922STK1-8
IOT922STK1-8
Semtech Corporation
922MHZ IOT STARTER KIT W 8-CH
IOT9USATREF-1-AWS
IOT9USATREF-1-AWS
Semtech Corporation
AWS ASSET TRACKING KIT, US 915
IOT9USATREF-1 Compare Parts
  • IOT9USATREF-1 vs IOT9USSBREF-1-AWS
  • IOT9USATREF-1 vs IOT9USSBREF-1
  • IOT9USATREF-1 vs IOT9USATREF-1-AWS
  • IOT9USATREF-1 vs IOT922STK1-8
  • IOT9USATREF-1 vs IOT915STK1-8
  • IOT9USATREF-1 vs IOT8EUSBREF-1-AWS
  • IOT9USATREF-1 vs IOT8EUSBREF-1
  • IOT9USATREF-1 vs IOT8EUATREF-1-AWS
  • IOT9USATREF-1 vs IOT8EUATREF-1
  • IOT9USATREF-1 vs IOT868STKMB1
  • IOT9USATREF-1 vs IOT868STKLM1
  • IOT9USATREF-1 vs IOT780STK1-8
  • IOT9USATREF-1 vs IOT470STK1-8
  • IOT9USATREF-1 vs IOT434STK1-8
  • IOT9USATREF-1 vs IOT915STK1-64
  • IOT9USATREF-1 vs IOTCOMBOEVK-14585
  • IOT9USATREF-1 vs IOTAR410
  • IOT9USATREF-1 vs IoT_Square_BRK_3V3_iSIM
  • IOT9USATREF-1 vs IoT_Square_BRK_3V3_eSIM
  • IOT9USATREF-1 vs IoT_Square_BRK_3V3
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give