LR1120DVK1TGKS
LR1120DVK1TGKS
Active
Description:  LR1120 DEV KIT LORA 490/2.4
Manufacturer:  Semtech Corporation
History Price: $189.38
In Stock: 27980
LR1120DVK1TGKS Specification
Specification
Part No
LR1120DVK1TGKS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Semtech Corporation
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa?
For Use With/Related Products
490MHz, 2.4GHz
Supplied Contents
LR1120
Type
Board(s)
LR1120DVK1TGKS Related Parts
LR1110DVK1TBKS
LR1110DVK1TBKS
Semtech Corporation
LR1110 DVK 868MHZ EUROPE
LR1110DVK1TCKS
LR1110DVK1TCKS
Semtech Corporation
LR1110 DVK 915MHZ NA
LR1110DVK1TGKS
LR1110DVK1TGKS
Semtech Corporation
LR1110 DVK 490MHZ CHINA/ASIA
LR1110MB1LBKS
LR1110MB1LBKS
Semtech Corporation
LR1110 MBED SHIELD 868MHZ EUROPE
LR1110MB1LCKS
LR1110MB1LCKS
Semtech Corporation
LR1110 MBED SHIELD 915MHZ NA
LR1110TRK1BKS
LR1110TRK1BKS
Semtech Corporation
LORA EDGE TRACKER 866MHZ EMEA
LR1110TRK1BKS-IN
LR1110TRK1BKS-IN
Semtech Corporation
LORA EDGE TRACKER 866MHZ INDIA
LR1110TRK1CKS
LR1110TRK1CKS
Semtech Corporation
LORA EDGE TRACKER 915MHZ NA
LR1110TRK1CKS-AU
LR1110TRK1CKS-AU
Semtech Corporation
LORA EDGE TRACKER 923MHZ AU/NZ
LR1110TRK1CKS-JP
LR1110TRK1CKS-JP
Semtech Corporation
LORA EDGE TRACKER 923MHZ JAPAN
LR1110TRK1CKS-KR
LR1110TRK1CKS-KR
Semtech Corporation
LORA EDGE TRACKER 923MHZ KOREA
LR1120DVK1TBKS
LR1120DVK1TBKS
Semtech Corporation
LR1120 DEV KIT LORA 868/2.4
LR1120DVK1TGKS Compare Parts
  • LR1120DVK1TGKS vs LR1121DVK1TCKS
  • LR1120DVK1TGKS vs LR1121DVK1TBKS
  • LR1120DVK1TGKS vs LR1120DVK1TCKS
  • LR1120DVK1TGKS vs LR1120DVK1TBKS
  • LR1120DVK1TGKS vs LR1110TRK1CKS-KR
  • LR1120DVK1TGKS vs LR1110TRK1CKS-JP
  • LR1120DVK1TGKS vs LR1110TRK1CKS-AU
  • LR1120DVK1TGKS vs LR1110TRK1CKS
  • LR1120DVK1TGKS vs LR1110TRK1BKS-IN
  • LR1120DVK1TGKS vs LR1110TRK1BKS
  • LR1120DVK1TGKS vs LR1110MB1LCKS
  • LR1120DVK1TGKS vs LR1110MB1LBKS
  • LR1120DVK1TGKS vs LR1110DVK1TGKS
  • LR1120DVK1TGKS vs LR1110DVK1TCKS
  • LR1120DVK1TGKS vs LR1110DVK1TBKS
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.