☰
SM-A-003
SM-A-003
Active
Description:  SM Raspberry Pi Breakout-3
Manufacturer:  Sequent Microsystems
Datasheet:   SM-A-003 Datasheet
History Price: $25
In Stock: 49920
SM-A-003 Specification
Specification
Part No
SM-A-003
Category
Expansion Boards, Daughter Cards
Manufacturer
Sequent Microsystems
Series
*
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Connectivity
Type
Breakout Board
Function
-
Utilized IC / Part
Board(s)
SM-A-003 Related Parts
SM-A-001
SM-A-001
Sequent Microsystems
SM Raspberry Pi Breakout-1
SM-A-002
SM-A-002
Sequent Microsystems
SM Raspberry Pi Breakout-2
SM-A-004
SM-A-004
Sequent Microsystems
SM Raspberry Pi DIN-Rail-1
SM-A-005
SM-A-005
Sequent Microsystems
SM Raspberry Pi DIN-Rail-2
SM-A-006
SM-A-006
Sequent Microsystems
SM Arduino Raspberry Pi Sub
SM-A-010
SM-A-010
Sequent Microsystems
Beagle Bone Raspberry Pi Adapter
SM-A-011
SM-A-011
Sequent Microsystems
ESP32 Raspberry Pi Substitute
SM-A-012
SM-A-012
Sequent Microsystems
6-in-1 LCD Kit for Raspberry Pi
SM-H-001
SM-H-001
Sequent Microsystems
Home Automation Stackable HAT
SM-H-002
SM-H-002
Sequent Microsystems
8-Relays Stackable HAT
SM-I-001
SM-I-001
Sequent Microsystems
Industrial Automation HAT
SM-I-002
SM-I-002
Sequent Microsystems
Building Automation HAT
SM-A-003 Compare Parts
  • SM-A-003 vs SM-I-019
  • SM-A-003 vs SM-I-013
  • SM-A-003 vs SM-I-011
  • SM-A-003 vs SM-I-010
  • SM-A-003 vs SM-I-009
  • SM-A-003 vs SM-I-008
  • SM-A-003 vs SM-I-006
  • SM-A-003 vs SM-I-005
  • SM-A-003 vs SM-I-004
  • SM-A-003 vs SM-I-003
  • SM-A-003 vs SM-I-002
  • SM-A-003 vs SM-I-001
  • SM-A-003 vs SM-H-002
  • SM-A-003 vs SM-H-001
  • SM-A-003 vs SM-A-012
  • SM-A-003 vs SM-A-011
  • SM-A-003 vs SM-A-010
  • SM-A-003 vs SM-A-006
  • SM-A-003 vs SM-A-005
  • SM-A-003 vs SM-A-004
  • SM-A-003 vs SM-A-002
  • SM-A-003 vs SM-A-001
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.