Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Sierra Wireless AirLink XA1110 DEV KIT_6001188
XA1110 DEV KIT_6001188
Obsolete
RF Evaluation and Development Kits, Boards
Description:
XA1110 AIRPRIME DEV KIT
Manufacturer:
Sierra Wireless AirLink
Datasheet:
XA1110 DEV KIT_6001188 Datasheet
History Price: $61.86
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XA1110 DEV KIT_6001188 Specification
Specification
Part No
XA1110 DEV KIT_6001188
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Sierra Wireless AirLink
Series
XA - AirPrime?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
GNSS (Beidou, GLONASS, GPS)
For Use With/Related Products
-
Supplied Contents
MT3333, XA1110
Type
Board(s)
XA1110 DEV KIT_6001188 PDF Datasheet
XA1110 DEV KIT_6001188 Datasheet
Click and Download: XA1110 DEV KIT_6001188 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!