370100870
370100870
Discontinued at Digi-Key
Description:  MOD Z-WAVE PCB ANZ/HK ZM3106C-E
Manufacturer:  Silicon Labs
Datasheet:   370100870 Datasheet
History Price: $75
In Stock: 14000
370100870 Specification
Specification
Part No
370100870
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
Z-Wave?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, Z-Wave
For Use With/Related Products
919.82MHz, 921.42MHz
Supplied Contents
ZM3106C-E (ANZ/HK, Brazil)
Type
Board(s)
370100870 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked