☰
4022-DKDB13
4022-DKDB13
Obsolete
Description:  KIT DEV TEST EZRADIO SI4022 TX
Manufacturer:  Silicon Labs
Datasheet:   4022-DKDB13 Datasheet
History Price: Obsolete
In Stock: 19840
4022-DKDB13 Specification
Specification
Part No
4022-DKDB13
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadio?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter
For Use With/Related Products
868MHz, 915MHz
Supplied Contents
Si4022
Type
Board(s)
4022-DKDB13 PDF Datasheet
4022-DKDB13 Related Parts
4021-DKDB10
4021-DKDB10
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB11
4021-DKDB11
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB13
4021-DKDB13
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB14
4021-DKDB14
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB2
4021-DKDB2
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB3
4021-DKDB3
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4021-DKDB7
4021-DKDB7
Silicon Labs
KIT DEV TEST EZRADIO SI4021 TX
4022-DKDB13 Compare Parts
  • 4022-DKDB13 vs 4021-DKDB3
  • 4022-DKDB13 vs 4021-DKDB2
  • 4022-DKDB13 vs 4021-DKDB14
  • 4022-DKDB13 vs 4021-DKDB13
  • 4022-DKDB13 vs 4021-DKDB11
  • 4022-DKDB13 vs 4021-DKDB10
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect