4320-DKDB10
4320-DKDB10
Obsolete
Description:  KIT DEV TEST EZRADIO SI4320 RX
Manufacturer:  Silicon Labs
Datasheet:   4320-DKDB10 Datasheet
History Price: Obsolete
In Stock: 9600
4320-DKDB10 Specification
Specification
Part No
4320-DKDB10
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadio?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
434MHz
Supplied Contents
Si4320
Type
Board(s)
4320-DKDB10 PDF Datasheet
4320-DKDB10 Related Parts
4320-DKDB1
4320-DKDB1
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4320-DKDB2
4320-DKDB2
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4320-DKDB4
4320-DKDB4
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4320-DKDB5
4320-DKDB5
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4320-DKDB8
4320-DKDB8
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4320-DKDB9
4320-DKDB9
Silicon Labs
KIT DEV TEST EZRADIO SI4320 RX
4322-DKDB1
4322-DKDB1
Silicon Labs
KIT DEV TEST EZRADIO SI4322 RX
4320-DKDB10 Compare Parts
  • 4320-DKDB10 vs 4320-DKDB9
  • 4320-DKDB10 vs 4320-DKDB8
  • 4320-DKDB10 vs 4320-DKDB5
  • 4320-DKDB10 vs 4320-DKDB4
  • 4320-DKDB10 vs 4320-DKDB2
  • 4320-DKDB10 vs 4320-DKDB1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!