4455-PCE10D868M-EK
4455-PCE10D868M-EK
Obsolete
Description:  BOARD EVAL TXRX EZRADIO 868MHZ
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 23200
4455-PCE10D868M-EK Specification
Specification
Part No
4455-PCE10D868M-EK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadio?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
868MHz
Supplied Contents
Si4455
Type
Board(s)
4455-PCE10D868M-EK Related Parts
4455-434-PDK
4455-434-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 434MHZ
4455-868-PDK
4455-868-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 868MHZ
4455-915-PDK
4455-915-PDK
Silicon Labs
KIT DEMO EZRADIO 2WAY 915MHZ
4455C-434-PDK
4455C-434-PDK
Silicon Labs
4455 PICOBOARD W/O PCB ANTENNA +
4455C-868-PDK
4455C-868-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455C-915-PDK
4455C-915-PDK
Silicon Labs
PICO BOARD 4455 MOTHERBOARD KIT
4455CLED-434-PER-K
4455CLED-434-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 434MHZ
4455CLED-868-PER-K
4455CLED-868-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 868MHZ
4455CLED-915-PER-K
4455CLED-915-PER-K
Silicon Labs
EVAL BOARD EZRADIO TX 915MHZ
4455CPCE10D390M
4455CPCE10D390M
Silicon Labs
PICO BOARD EZRADIO 390MHZ
4455CPCE10D434M-K
4455CPCE10D434M-K
Silicon Labs
PICO BOARD EZRADIO 434MHZ
4455CPCE10D868M-K
4455CPCE10D868M-K
Silicon Labs
PICO BOARD EZRADIO 898MHZ
4455-PCE10D868M-EK Compare Parts
  • 4455-PCE10D868M-EK vs 4455C-868-PDK
  • 4455-PCE10D868M-EK vs 4455C-434-PDK
  • 4455-PCE10D868M-EK vs 4455-915-PDK
  • 4455-PCE10D868M-EK vs 4455-868-PDK
  • 4455-PCE10D868M-EK vs 4455-434-PDK
  • 4455-PCE10D868M-EK vs 4455-PCE10D915M-EK
  • 4455-PCE10D868M-EK vs 4455-PCE10D434M-EK
  • 4455-PCE10D868M-EK vs 4455CPCE10D915M-K
  • 4455-PCE10D868M-EK vs 4455CPCE10D868M-K
  • 4455-PCE10D868M-EK vs 4455CPCE10D434M-K
  • 4455-PCE10D868M-EK vs 4455CPCE10D390M
  • 4455-PCE10D868M-EK vs 4455CLED-915-PER-K
  • 4455-PCE10D868M-EK vs 4455CLED-868-PER-K
  • 4455-PCE10D868M-EK vs 4455CLED-434-PER-K
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.