4463CPSQ27F169
4463CPSQ27F169
Active
Description:  PICO BOARD 169MHZ FET
Manufacturer:  Silicon Labs
History Price: $79.16
In Stock: 16800
4463CPSQ27F169 Specification
Specification
Part No
4463CPSQ27F169
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
EZRadioPRO?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
169MHz
Supplied Contents
Si4463
Type
Board(s)
4463CPSQ27F169 Related Parts
4460CPCE10D434
4460CPCE10D434
Silicon Labs
WIRELESS RF PICO BOARD
4460CPCE30E915S
4460CPCE30E915S
Silicon Labs
WIRELESS RF PICO BOARD
4460-PCE10D434-EK
4460-PCE10D434-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4460 TRX
4460-PCE30E915S-EK
4460-PCE30E915S-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4460 TRX
4461C-868-PDK
4461C-868-PDK
Silicon Labs
KIT DEMO EZRADIO +14DBM EU
4461CPCE14D868-K
4461CPCE14D868-K
Silicon Labs
WIRELESS RF PICO BOARD
4461-PCE14D868-EK
4461-PCE14D868-EK
Silicon Labs
KIT EZRADIO TEST CARD SI4461 TRX
4463-915-PDK
4463-915-PDK
Silicon Labs
KIT DEV EZRADIOPRO SI4463 915MHZ
4463C-915-PDK
4463C-915-PDK
Silicon Labs
KIT DEMO EZRADIO +14DBM US/JP
4463CPCE20A915
4463CPCE20A915
Silicon Labs
PICO BOARD ANTENNA DIVERSITY
4463CPCE20C460
4463CPCE20C460
Silicon Labs
WIRELESS RF PICO BOARD
4463CPCE20C868SE
4463CPCE20C868SE
Silicon Labs
WIRELESS RF PICO BOARD
4463CPSQ27F169 Compare Parts
  • 4463CPSQ27F169 vs 4467CPCE10D868
  • 4463CPSQ27F169 vs 4463-PSQ27F169-EK
  • 4463CPSQ27F169 vs 4463-PSQ20D169-EK
  • 4463CPSQ27F169 vs 4463PSQ20C169SE-EK
  • 4463CPSQ27F169 vs 4463-PCE30E915R-EK
  • 4463CPSQ27F169 vs 4463-PCE27F868-EK
  • 4463CPSQ27F169 vs 4463-PCE20C915-EK
  • 4463CPSQ27F169 vs 4463PCE20C868SE-EK
  • 4463CPSQ27F169 vs 4463-PCE20C460-EK
  • 4463CPSQ27F169 vs 4463-PCE20B915-EK
  • 4463CPSQ27F169 vs 4463-PCE20A915-EK
  • 4463CPSQ27F169 vs 4463CPSQ20D169
  • 4463CPSQ27F169 vs 4463CPSQ20C169SE
  • 4463CPSQ27F169 vs 4463CPCE30E915R
  • 4463CPSQ27F169 vs 4463CPCE27F868
  • 4463CPSQ27F169 vs 4463CPCE20C915-K
  • 4463CPSQ27F169 vs 4463CPCE20C868SE
  • 4463CPSQ27F169 vs 4463CPCE20C460
  • 4463CPSQ27F169 vs 4463CPCE20A915
  • 4463CPSQ27F169 vs 4463C-915-PDK
  • 4463CPSQ27F169 vs 4463-915-PDK
  • 4463CPSQ27F169 vs 4461-PCE14D868-EK
  • 4463CPSQ27F169 vs 4461CPCE14D868-K
  • 4463CPSQ27F169 vs 4461C-868-PDK
  • 4463CPSQ27F169 vs 4460-PCE30E915S-EK
  • 4463CPSQ27F169 vs 4460-PCE10D434-EK
  • 4463CPSQ27F169 vs 4460CPCE30E915S
  • 4463CPSQ27F169 vs 4460CPCE10D434
  • 4463CPSQ27F169 vs 4468CPSQ27F169
  • 4463CPSQ27F169 vs 4463-TSQ27F169-EK
  • 4463CPSQ27F169 vs 4463-TSQ20D169-EK
  • 4463CPSQ27F169 vs 4463-TCE30E915S-EK
  • 4463CPSQ27F169 vs 4463-TCE27F868-EK
  • 4463CPSQ27F169 vs 4463-TCE20C915-EK
  • 4463CPSQ27F169 vs 4463-TCE20C868-EK
  • 4463CPSQ27F169 vs 4463-TCE20C460-EK
  • 4463CPSQ27F169 vs 4463-TCE20B460-EK
  • 4463CPSQ27F169 vs 4461-TSQ14D868-EK
  • 4463CPSQ27F169 vs 4461-868-PDK
  • 4463CPSQ27F169 vs 4460-TCE10D868-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.