Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Silicon Labs ACC-ANTASY3120-AH
ACC-ANTASY3120-AH
Obsolete
RF Evaluation and Development Kits, Boards
Description:
MOD Z-WAVE PCB ANT ANZ/HK3120C-E
Manufacturer:
Silicon Labs
Datasheet:
ACC-ANTASY3120-AH Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACC-ANTASY3120-AH Specification
Specification
Part No
ACC-ANTASY3120-AH
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
Z-Wave?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, Z-Wave
For Use With/Related Products
919.82MHz, 921.42MHz
Supplied Contents
ZM3120C-E (ANZ/HK, Brazil)
Type
Board(s)
ACC-ANTASY3120-AH PDF Datasheet
ACC-ANTASY3120-AH Datasheet
Click and Download: ACC-ANTASY3120-AH Datasheet
ACC-ANTASY3120-AH Related Parts
ACC-ANTWHP3120-AH
Silicon Labs
MOD Z-WAVE PCB WHIP ANT 3120C-E
ACC-CONSMAM3120-E
Silicon Labs
MOD Z-WAVE PCB WHIP EU 3120C-EW
ACC-CONSMAM3120-U
Silicon Labs
MOD Z-WAVE PCB WHIP US 3120C-EW
ACC-DEVPLATP03A
Silicon Labs
PROGRAMMER Z-WAVE ZDP03A
ACC-UZB3-E-BRG
Silicon Labs
UZB3 BRIDGE CTRLR W/SAW FILTER
ACC-UZB3-E-STA
Silicon Labs
CONTROLLER USB Z-WAVE
ACC-UZB3-H-BRG
Silicon Labs
UZB3 BRIDGE CTRLR W/SAW FILTER
ACC-UZB3-H-STA
Silicon Labs
CONTROLLER USB Z-WAVE
ACC-UZB3-U-BRG
Silicon Labs
UZB3 BRIDGE CTRLR W/SAW FILTER
ACC-UZB3-U-STA
Silicon Labs
CONTROLLER USB Z-WAVE
ACC-ZDB5101-E2
Silicon Labs
DEVELOPMENT BOARD W/ ZM5101
ACC-ZDB5101-H2
Silicon Labs
DEVELOPMENT BOARD W/ ZM5101
ACC-ANTASY3120-AH Compare Parts
ACC-ANTASY3120-AH vs ACC-ZIPR-CE-H
ACC-ANTASY3120-AH vs ACC-ZIPR-CE-E
ACC-ANTASY3120-AH vs ACC-ZDB5304-U
ACC-ANTASY3120-AH vs ACC-ZDB5304-H
ACC-ANTASY3120-AH vs ACC-ZDB5304-E
ACC-ANTASY3120-AH vs ACC-ZDB5202-U2
ACC-ANTASY3120-AH vs ACC-ZDB5202-E2
ACC-ANTASY3120-AH vs ACC-ZDB5101-U2
ACC-ANTASY3120-AH vs ACC-ZDB5101-H2
ACC-ANTASY3120-AH vs ACC-ZDB5101-E2
ACC-ANTASY3120-AH vs ACC-UZB3-U-STA
ACC-ANTASY3120-AH vs ACC-UZB3-U-BRG
ACC-ANTASY3120-AH vs ACC-UZB3-H-STA
ACC-ANTASY3120-AH vs ACC-UZB3-H-BRG
ACC-ANTASY3120-AH vs ACC-UZB3-E-STA
ACC-ANTASY3120-AH vs ACC-UZB3-E-BRG
ACC-ANTASY3120-AH vs ACC-DEVPLATP03A
ACC-ANTASY3120-AH vs ACC-CONSMAM3120-U
ACC-ANTASY3120-AH vs ACC-CONSMAM3120-E
ACC-ANTASY3120-AH vs ACC-ANTWHP3120-AH
ACC-ANTASY3120-AH vs ACC-ZDB5202-H2
ACC-ANTASY3120-AH vs ACC-DEVMODW010X
ACC-ANTASY3120-AH vs ACC-007
ACC-ANTASY3120-AH vs ACC-004
ACC-ANTASY3120-AH vs ACC-005
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.