☰
ETHERNETDK
ETHERNETDK
Obsolete
Description:  KIT DEV EMBEDDED ETHERNET
Manufacturer:  Silicon Labs
Datasheet:   ETHERNETDK Datasheet
History Price: Obsolete
In Stock: 9520
ETHERNETDK Specification
Specification
Part No
ETHERNETDK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Silicon Labs
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
C8051F120
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
ETHERNETDK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!