☰
MCUNIVERSITYKIT
MCUNIVERSITYKIT
Active
Description:  C8051F020 EVAL BRD
Manufacturer:  Silicon Labs
History Price: $59.57
In Stock: 6160
MCUNIVERSITYKIT Specification
Specification
Part No
MCUNIVERSITYKIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
ToolStick
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
-
Utilized IC / Part
C8051F020
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
MCUNIVERSITYKIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery