SLTB005A
SLTB005A
Obsolete
Description:  THUNDERBOARD EFM8UB3 EVAL BRD
Manufacturer:  Silicon Labs
Datasheet:   SLTB005A Datasheet
History Price: Obsolete
In Stock: 40000
SLTB005A Specification
Specification
Part No
SLTB005A
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
Universal Bee
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
8051
Platform
Thunderboard
Utilized IC / Part
EFM8UB3
Mounting Type
Fixed
Contents
Board(s)
SLTB005A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store