SLWRB4158A
SLWRB4158A
Active
Description:  EVAL BOARD FOR EFR32MG13
Manufacturer:  Silicon Labs
Datasheet:   SLWRB4158A Datasheet
History Price: $59.45
In Stock: 47600
SLWRB4158A Specification
Specification
Part No
SLWRB4158A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Silicon Labs
Series
Mighty Gecko
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (Thread, ZigBee?), Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
915MHz, 2.4GHz
Supplied Contents
EFR32MG13
Type
Board(s)
SLWRB4158A PDF Datasheet
SLWRB4158A Related Parts
SLWRB4100A
SLWRB4100A
Silicon Labs
EFR32BG 2.4 GHZ 10.5 DBM RADIO B
SLWRB4103A
SLWRB4103A
Silicon Labs
EFR32BG12 2.4GHZ BOARD
SLWRB4104A
SLWRB4104A
Silicon Labs
EVAL BOARD FOR EFR32BG13
SLWRB4105A
SLWRB4105A
Silicon Labs
EFR32BG14 2.4 GHZ 10 DBM RADIO B
SLWRB4150B
SLWRB4150B
Silicon Labs
EFR32MG 2400/915 MHZ 20 DBM DUAL
SLWRB4154A
SLWRB4154A
Silicon Labs
EFR32MG1P732F256 RADIO BOARD
SLWRB4159A
SLWRB4159A
Silicon Labs
EFR32MG13 2400 MHZ 10 DBMRADIO B
SLWRB4161A
SLWRB4161A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4162A
SLWRB4162A
Silicon Labs
EFR32MG12 2.4GHZ BOARD
SLWRB4163A
SLWRB4163A
Silicon Labs
EFR32MG12 2400/868 MHZ BOARD
SLWRB4164A
SLWRB4164A
Silicon Labs
EFR32MG12 2400/915 MHZ BOARD
SLWRB4167A
SLWRB4167A
Silicon Labs
EFR32MG13 2400/868 MHZ 10 DBMDUA
SLWRB4158A Compare Parts
  • SLWRB4158A vs SLWSTK6243A
  • SLWRB4158A vs SLWSTK6242A
  • SLWRB4158A vs SLWSTK6241A
  • SLWRB4158A vs SLWSTK6240A
  • SLWRB4158A vs SLWSTK6224A
  • SLWRB4158A vs SLWSTK6223A
  • SLWRB4158A vs SLWSTK6222A
  • SLWRB4158A vs SLWSTK6221A
  • SLWRB4158A vs SLWSTK6220A
  • SLWRB4158A vs SLWSTK6202A
  • SLWRB4158A vs SLWSTK6201A
  • SLWRB4158A vs SLWSTK6200A
  • SLWRB4158A vs SLWSTK6121A
  • SLWRB4158A vs SLWSTK6120A
  • SLWRB4158A vs SLWSTK6104A
  • SLWRB4158A vs SLWSTK6103A
  • SLWRB4158A vs SLWSTK6102A
  • SLWRB4158A vs SLWSTK6101D
  • SLWRB4158A vs SLWSTK6101C
  • SLWRB4158A vs SLWSTK6101B
  • SLWRB4158A vs SLWSTK6101A
  • SLWRB4158A vs SLWSTK6066A
  • SLWRB4158A vs SLWSTK6065B
  • SLWRB4158A vs SLWSTK6065A
  • SLWRB4158A vs SLWSTK6063B
  • SLWRB4158A vs SLWSTK6063A
  • SLWRB4158A vs SLWSTK6062B
  • SLWRB4158A vs SLWSTK6062A
  • SLWRB4158A vs SLWSTK6061B
  • SLWRB4158A vs SLWSTK6061A
  • SLWRB4158A vs SLWSTK6060B
  • SLWRB4158A vs SLWSTK6060A
  • SLWRB4158A vs SLWSTK6050B
  • SLWRB4158A vs SLWSTK6050A
  • SLWRB4158A vs SLWSTK6023A
  • SLWRB4158A vs SLWSTK6021A
  • SLWRB4158A vs SLWSTK6020B
  • SLWRB4158A vs SLWSTK6020A
  • SLWRB4158A vs SLWSTK6006A
  • SLWRB4158A vs SLWSTK6005A
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!