Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Silicon Labs TOOLSTICKCLASSD
TOOLSTICKCLASSD
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD CLASS D AUDIO
Manufacturer:
Silicon Labs
Datasheet:
TOOLSTICKCLASSD Datasheet
History Price: Obsolete
In Stock: 47220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TOOLSTICKCLASSD Specification
Specification
Part No
TOOLSTICKCLASSD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Silicon Labs
Series
Precision32?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Board Type
Fully Populated
Utilized IC / Part
SiM3U1xx
Supplied Contents
Board(s), Cable(s), Accessories
TOOLSTICKCLASSD PDF Datasheet
TOOLSTICKCLASSD Datasheet
Click and Download: TOOLSTICKCLASSD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great