☰
TOOLSTICKDA
TOOLSTICKDA
Obsolete
Description:  TOOLSTICK DEBUG ADAPTER
Manufacturer:  Silicon Labs
Datasheet:   TOOLSTICKDA Datasheet
History Price: Obsolete
In Stock: 27440
TOOLSTICKDA Specification
Specification
Part No
TOOLSTICKDA
Category
Kits Accessories
Manufacturer
Silicon Labs
Series
ToolStick
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Debug Interface Module
For Use With/Related Products
ToolStick Base Adapter
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!