☰
TS4100DB
TS4100DB
Obsolete
Description:  EVAL BOARD FOR TS4100
Manufacturer:  Silicon Labs
Datasheet:   TS4100DB Datasheet
History Price: Obsolete
In Stock: 4080
TS4100DB Specification
Specification
Part No
TS4100DB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Silicon Labs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Analog Switch
Embedded
-
Utilized IC / Part
TS4100
Primary Attributes
-
Supplied Contents
Board(s)
TS4100DB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give