UPMU-M3L1XLCD-B-EK
UPMU-M3L1XLCD-B-EK
Not For New Designs
Description:  UDP SIM3L1XX EVAL BRD
Manufacturer:  Silicon Labs
History Price: $88.38
In Stock: 34800
UPMU-M3L1XLCD-B-EK Specification
Specification
Part No
UPMU-M3L1XLCD-B-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Silicon Labs
Series
Precision32?
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
UDP
Utilized IC / Part
SiM3L1xx
Mounting Type
Fixed
Contents
Board(s), LCD
UPMU-M3L1XLCD-B-EK Related Parts
UPMP-F960-EMIF-EK
UPMP-F960-EMIF-EK
Silicon Labs
UDP C8051F960 EVAL BRD
UPMP-F960-MLCD-EK
UPMP-F960-MLCD-EK
Silicon Labs
UDP C8051F960 EVAL BRD
UPMU-F370-A-EK
UPMU-F370-A-EK
Silicon Labs
UDP C8051F370 EVAL BRD
UPMU-F390-A-EK
UPMU-F390-A-EK
Silicon Labs
UDP C8051F390 EVAL BRD
UPMU-F850-B-EK
UPMU-F850-B-EK
Silicon Labs
UDP C8051F850 EVAL BRD
UPMU-M3C1XX-B-EK
UPMU-M3C1XX-B-EK
Silicon Labs
UDP SIM3C1XX EVAL BRD
UPMU-M3L1X-B-EK
UPMU-M3L1X-B-EK
Silicon Labs
UDP SIM3L1XX EVAL BRD
UPMU-M3U1XX-B-EK
UPMU-M3U1XX-B-EK
Silicon Labs
UDP SIM3U1XX EVAL BRD
UPMP-F960-SLCD-EK
UPMP-F960-SLCD-EK
Silicon Labs
UDP C8051F960 EVAL BRD
UPMU-M3L1XLCD-B-EK Compare Parts
  • UPMU-M3L1XLCD-B-EK vs UPMU-M3L1X-B-EK
  • UPMU-M3L1XLCD-B-EK vs UPMU-M3C1XX-B-EK
  • UPMU-M3L1XLCD-B-EK vs UPMU-F850-B-EK
  • UPMU-M3L1XLCD-B-EK vs UPMU-F390-A-EK
  • UPMU-M3L1XLCD-B-EK vs UPMU-F370-A-EK
  • UPMU-M3L1XLCD-B-EK vs UPMP-F960-MLCD-EK
  • UPMU-M3L1XLCD-B-EK vs UPMP-F960-EMIF-EK
  • UPMU-M3L1XLCD-B-EK vs UPMP-F960-SLCD-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you