Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Skyworks Solutions SI824XCLASSD-KIT
SI824XCLASSD-KIT
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL FOR SI824X
Manufacturer:
Skyworks Solutions
Datasheet:
SI824XCLASSD-KIT Datasheet
History Price: $258.81
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI824XCLASSD-KIT Specification
Specification
Part No
SI824XCLASSD-KIT
Category
Audio Amplifier Evaluation Boards
Manufacturer
Skyworks Solutions
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
120W x 2 @ 8Ohm
Voltage - Supply
-
Board Type
Fully Populated
Utilized IC / Part
Si824x
Supplied Contents
Board(s)
SI824XCLASSD-KIT PDF Datasheet
SI824XCLASSD-KIT Datasheet
Click and Download: SI824XCLASSD-KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you