☰
SMARTPSE24-KIT
SMARTPSE24-KIT
Obsolete
Description:  KIT EVAL REF 24PORT SPI/UART
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 12520
SMARTPSE24-KIT Specification
Specification
Part No
SMARTPSE24-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Skyworks Solutions
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Over Ethernet (POE), PSE
Embedded
-
Utilized IC / Part
Si3452, Si3482, Si3500
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
SMARTPSE24-KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet