☰
ZIO-101886
ZIO-101886
Active
Description:  ZUINO M UNO 5V QWIIC
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101886 Datasheet
History Price: $15.5
In Stock: 6320
ZIO-101886 Specification
Specification
Part No
ZIO-101886
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Core Processor
-
Platform
-
Utilized IC / Part
ATmega328P
Mounting Type
Fixed
Contents
Board(s)
ZIO-101886 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!