☰
ZIO-101891
ZIO-101891
Active
Description:  ZIO TOF SENSOR RFD77402
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101891 Datasheet
History Price: $15.5
In Stock: 9920
ZIO-101891 Specification
Specification
Part No
ZIO-101891
Category
Sensor Evaluation Boards
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
-
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
RFD77402
ZIO-101891 PDF Datasheet
ZIO-101891 Compare Parts
  • ZIO-101891 vs ZIO-101941
  • ZIO-101891 vs ZIO-101894
  • ZIO-101891 vs ZIO-101892
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.