☰
ZIO-101925
ZIO-101925
Active
Description:  ZIO QWIIC PCA9306 MODULE
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101925 Datasheet
History Price: $6
In Stock: 46160
ZIO-101925 Specification
Specification
Part No
ZIO-101925
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Logic-Level Translator
Embedded
-
Utilized IC / Part
PCA9306
Primary Attributes
-
Supplied Contents
Board(s)
ZIO-101925 PDF Datasheet
ZIO-101925 Compare Parts
  • ZIO-101925 vs ZIO-101900
  • ZIO-101925 vs ZIO-101888
  • ZIO-101925 vs ZIOL2401STARTERKIT
  • ZIO-101925 vs ZIOL2401LABKITV1P0
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.