☰
ZIO-101975
ZIO-101975
Active
Description:  ZIO QWIIC POWER ADAPTER LM2596
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101975 Datasheet
History Price: $7.2
In Stock: 33360
ZIO-101975 Specification
Specification
Part No
ZIO-101975
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1.2V ~ 30V
Voltage - Input
3A
Regulator Topology
5V ~ 37V
Frequency - Switching
Buck
Board Type
150kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
LM2596
ZIO-101975 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods